Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
Rutronik |
3,740,000
units
|
Buy Now |
![]() |
Future Electronics |
1,036,000
units
|
Buy Now |
![]() |
TTI Europe |
392,000
units
|
Buy Now |
![]() |
Avnet Abacus |
296,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
32,900
units
|
Buy Now |
![]() |
Newark Electronics |
10,488
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
element14 |
No stock
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC 1,0nF 0805 10% 100V X7R | Rutronik |
CL21 Series 1 nF 100 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
1000PF 100V 10% 0805 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 1000Pf, 100V, Mlcc, 0805 | Newark Electronics |
Cap Ceramic 0.001uF ( = 1nF ) 100V X7R 10% 125°C - SMD 0805 | Holdelec |
Multilayer Ceramic Capacitor 1000 pF 100 V ± 10% X7R 0805 [2012 Metric] | Component Sense |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CL21B102KCANNNC?
Additional datasheets, footprints and schematics for CL21B102KCANNNC are listed on our Part Details page. You can also find images and similar parts to CL21B102KCANNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL21B102KCANNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21B102KCANNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL21B102KCANNNC fall under?
The CL21B102KCANNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL21B102KCANNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL21B102KCANNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL21B102KCANNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL21B102KCANNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Avnet Abacus and Transfer Multisort Elektronik have stock available or on a lead time for CL21B102KCANNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL21B102KCANNNC often in real-time on the comparison pages.
What if I can't find stock of CL21B102KCANNNC?
You can fill out our help required form which you can use to request a quote for CL21B102KCANNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.