0201ZC102JAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 1000PF, 10V, X7R, 5%, 0201, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America Avnet America
15,000 units
Buy Now
Logo for Future Electronics Future Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1000pF
Voltage Rating 10V
Ceramic Capacitor Case 0201 [0603 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic X7R
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

Capacitor SMD Ceramic 0201 Case 10Vdc X7R Dielectric 1000pF ±5% ø7"T/R | Avnet America
Cap Ceramic 0.001uF 10V X7R 5% Pad SMD 0201 125C T/R | Future Electronics
Ceramic Capacitor 1000Pf, 10V, X7R, 5%, 0201, Full Reel | Newark Electronics

More Parts in SMD Ceramic Multilayer MLCC Capacitors


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0201ZC102JAT2A?

Additional datasheets, footprints and schematics for 0201ZC102JAT2A are listed on our Part Details page. You can also find images and similar parts to 0201ZC102JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0201ZC102JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0201ZC102JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0201ZC102JAT2A fall under?

The 0201ZC102JAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 0201ZC102JAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0201ZC102JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 0201ZC102JAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0201ZC102JAT2A have stock available?

Authorised distributors including Avnet America, Future Electronics and Newark Electronics have stock available or on a lead time for 0201ZC102JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0201ZC102JAT2A often in real-time on the comparison pages.

What if I can't find stock of 0201ZC102JAT2A?

You can fill out our help required form which you can use to request a quote for 0201ZC102JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay