02013A5R6CAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 5.6PF 25V, C0G, 0.25pF, 0201, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Future Electronics Future Electronics
No stock
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 5.6pF
Voltage Rating 25V
Ceramic Capacitor Case 0201 [0603 Metric]
Capacitance Tolerance ± 0.25pF
Dielectric Characteristic C0G / NP0
RoHS Compliant Yes

Alternative Descriptions

Multilayer Ceramic Capacitor, 5.6 pF, 25 V, ± 0.25pF, C0G (NP0), 0201 [0603 Metric] | Avnet America
0201 5.6 pF 25 V ▒0.25 pF Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
5.6PF 25V .25PF 0201 | TTI Europe
Capacitor Ceramic 5.6Pf 25V, C0G, 0.25Pf, 0201 | Newark Electronics

More Parts in SMD Ceramic Multilayer MLCC Capacitors


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02013A5R6CAT2A?

Additional datasheets, footprints and schematics for 02013A5R6CAT2A are listed on our Part Details page. You can also find images and similar parts to 02013A5R6CAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02013A5R6CAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02013A5R6CAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02013A5R6CAT2A fall under?

The 02013A5R6CAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 02013A5R6CAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02013A5R6CAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 02013A5R6CAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 02013A5R6CAT2A have stock available?

Authorised distributors including Avnet America, Future Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for 02013A5R6CAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02013A5R6CAT2A often in real-time on the comparison pages.

What if I can't find stock of 02013A5R6CAT2A?

You can fill out our help required form which you can use to request a quote for 02013A5R6CAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay