Status: | Unknown |
---|---|
Series: | AVX 0201 MLCC Series |
RoHS: | Compliant |
Capacitance | 15pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 0201 MLCC Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
0201 15 pF 50 V ▒5 %Tolerance C0G/NP0 Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 15 pF, 50 V, ± 5%, C0G (NP0), 0201 [0603 Metric] | Avnet America |
T101 Commercial/Tape/Reel, 7 Inch Paper Tape Rohs Compliant: Yes |Kyocera Avx 02015A150JAT2A | Newark Electronics |
Where can I find additional details, specifications and documents for a 02015A150JAT2A.?
Additional datasheets, footprints and schematics for 02015A150JAT2A. are listed on our Part Details page. You can also find images and similar parts to 02015A150JAT2A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02015A150JAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02015A150JAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02015A150JAT2A. fall under?
The 02015A150JAT2A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 02015A150JAT2A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02015A150JAT2A. you can contact the distributor directly for product support, shipping queries etc.
Is the 02015A150JAT2A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02015A150JAT2A. have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet America and Newark Electronics have stock available or on a lead time for 02015A150JAT2A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02015A150JAT2A. often in real-time on the comparison pages.
What if I can't find stock of 02015A150JAT2A.?
You can fill out our help required form which you can use to request a quote for 02015A150JAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.