Status: | Unknown |
---|---|
Series: | AVX 0201 MLCC |
RoHS: | Compliant |
Capacitance | 560pF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 0201 MLCC |
Operating Temperature Min | -55°C |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Multilayer Ceramic Capacitor, 560 pF, 16 V, ± 10%, X7R, 0201 [0603 Metric] | Avnet America |
Ceramic Capacitor, 560Pf, 16V, X7R, 10%, 0201 | Newark Electronics |
CAP CERAMIC 560PF 16V X7R 10% 0201 SMD | Dan-Mar Components |
0201 560 pF 16 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 560 pF, 16 V, � 10%, X7R, 0201 [0603 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0201YC561KAT2A.?
Additional datasheets, footprints and schematics for 0201YC561KAT2A. are listed on our Part Details page. You can also find images and similar parts to 0201YC561KAT2A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0201YC561KAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0201YC561KAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0201YC561KAT2A. fall under?
The 0201YC561KAT2A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0201YC561KAT2A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0201YC561KAT2A. you can contact the distributor directly for product support, shipping queries etc.
Is the 0201YC561KAT2A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0201YC561KAT2A. have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, Avnet Abacus and element14 have stock available or on a lead time for 0201YC561KAT2A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0201YC561KAT2A. often in real-time on the comparison pages.
What if I can't find stock of 0201YC561KAT2A.?
You can fill out our help required form which you can use to request a quote for 0201YC561KAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.