02016D103KAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.01UF 6.3V, X5R, 10%, 0201, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Future Electronics Future Electronics
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 10000pF
Voltage Rating 6.3V
Ceramic Capacitor Case 0201 [0603 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X5R
RoHS Compliant Yes

Alternative Descriptions

Multilayer Ceramic Capacitors MLCC - SMD/SMT 6.3V 0.01uF X5R 0201 10% | Future Electronics
Capacitor SMD Ceramic 0201 Case 6.3Vdc X5R Dielectric 10000pF ±5% ø7"T/R | Avnet America
Ceramic Capacitor 0.01Uf 6.3V, X5R, 10%, 0201, Full Reel | Newark Electronics

More Parts in SMD Ceramic Multilayer MLCC Capacitors


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02016D103KAT2A?

Additional datasheets, footprints and schematics for 02016D103KAT2A are listed on our Part Details page. You can also find images and similar parts to 02016D103KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02016D103KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02016D103KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02016D103KAT2A fall under?

The 02016D103KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 02016D103KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02016D103KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 02016D103KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 02016D103KAT2A have stock available?

Authorised distributors including Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for 02016D103KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02016D103KAT2A often in real-time on the comparison pages.

What if I can't find stock of 02016D103KAT2A?

You can fill out our help required form which you can use to request a quote for 02016D103KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay