02016C102KAT2A Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 1000PF 6.3V, X7R, 10%, 0201

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1000pF
Voltage Rating 6.3V
Ceramic Capacitor Case 0201 [0603 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

Capacitor SMD Ceramic 0201 Case 6.3Vdc X7R Dielectric 1000pF ±10% ø7"T/R | Avnet America
Capacitor Ceramic 1000Pf 6.3V, X7R, 10%, 0201 | Newark Electronics

More Parts in SMD Ceramic Multilayer MLCC Capacitors


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02016C102KAT2A?

Additional datasheets, footprints and schematics for 02016C102KAT2A are listed on our Part Details page. You can also find images and similar parts to 02016C102KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02016C102KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02016C102KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02016C102KAT2A fall under?

The 02016C102KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 02016C102KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02016C102KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 02016C102KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 02016C102KAT2A have stock available?

Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for 02016C102KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02016C102KAT2A often in real-time on the comparison pages.

What if I can't find stock of 02016C102KAT2A?

You can fill out our help required form which you can use to request a quote for 02016C102KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay