0201YC101KAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0201

Status: Unknown
Series: LT Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Avnet America Avnet America
45,000 units
Buy Now
Logo for Future Electronics Future Electronics
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 100pF
Voltage Rating 16V
Ceramic Capacitor Case 0201 [0603 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range LT Series
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Multilayer Ceramic Capacitor, 100 pF, 16 V, ± 10%, X7R, 0201 [0603 Metric] | Avnet America
CAP CERAMIC 100PF 16V X7R 10% 0201 SMD | Dan-Mar Components
0201 100 pF 16 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0201 | Newark Electronics
CAP, 100PF, 16V, 10%, X7R, 0201 | Farnell

More Parts in SMD Ceramic Multilayer MLCC Capacitors


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0201YC101KAT2A?

Additional datasheets, footprints and schematics for 0201YC101KAT2A are listed on our Part Details page. You can also find images and similar parts to 0201YC101KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0201YC101KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0201YC101KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0201YC101KAT2A fall under?

The 0201YC101KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 0201YC101KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0201YC101KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 0201YC101KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0201YC101KAT2A have stock available?

Authorised distributors including Avnet America, Future Electronics, Newark Electronics and Farnell have stock available or on a lead time for 0201YC101KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0201YC101KAT2A often in real-time on the comparison pages.

What if I can't find stock of 0201YC101KAT2A?

You can fill out our help required form which you can use to request a quote for 0201YC101KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay