0201YA680JAT2A Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 68PF 16V, C0G, 5%, 0201

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Future Electronics Future Electronics
No stock
Buy Now
Logo for Avnet Abacus Avnet Abacus
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for RS Americas RS Americas
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 68pF
Voltage Rating 16V
Ceramic Capacitor Case 0201 [0603 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

Multilayer Ceramic Capacitor, 68 pF, 16 V, ± 5%, C0G (NP0), 0201 [0603 Metric] | Avnet America
0201 68 pF 16V ▒5% C0G/NP0 Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 68 pF, 16 V, � 5%, C0G (NP0), 0201 [0603 Metric] | Avnet Abacus
Capacitor Ceramic 68Pf 16V, C0G, 5%, 0201 | Newark Electronics
CAP, 68PF, 16V, 5%, C0G/NP0, 0201 | element14
Capacitor MLCC 0201 68pF 16V | AVX 0201YA680JAT2A | RS Americas

More Parts in SMD Ceramic Multilayer MLCC Capacitors


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0201YA680JAT2A?

Additional datasheets, footprints and schematics for 0201YA680JAT2A are listed on our Part Details page. You can also find images and similar parts to 0201YA680JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0201YA680JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0201YA680JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0201YA680JAT2A fall under?

The 0201YA680JAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 0201YA680JAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0201YA680JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 0201YA680JAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0201YA680JAT2A have stock available?

Authorised distributors including Avnet America, Future Electronics, Avnet Abacus, Newark Electronics and element14 have stock available or on a lead time for 0201YA680JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0201YA680JAT2A often in real-time on the comparison pages.

What if I can't find stock of 0201YA680JAT2A?

You can fill out our help required form which you can use to request a quote for 0201YA680JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay