Passive Components
A passive component is an electric component that does not need electrical power to work. However, it is connected to an AC or alternating current. It is an essential element for inductors, resistors, transformers, and capacitors. As it’s “passive” and not an energy source, it does not amplify or gain power. A passive device stores, absorbs, or disperses the energy it receives in a magnetic or electric field. Passive components can be connected together within an electrical circuit. It can also be utilized individually. Read More
Common Elements of Passive Components
Inductor
This passive device is not intended to generate energy but is capable of storing and delivering it. Inductors are lossless, which means energy is not lost and converted to heat. As such, inductors can keep the energy stored for as long as needed. Electromagnets, solenoids, and chokes are examples inductors.
Resistor
A resistor is not capable of transferring energy to circuits. What it does is receive and dissipate electrical energy as heat. It is a two-terminal component that reduces current flow and lowers circuit voltage levels.
Transformer
Transformers are passive electrical devices that have constant power. As such, they are capable only of increasing and decreasing voltage. They cannot supply and amplify energy. Transformers work mainly by using electromagnetic induction to move energy from one to two or more circuits. Like inductors, they are also lossless.
Capacitor
Also called a condenser, a capacitor uses an electric field to store energy electrostatically. In other words, it does not supply energy but sets it aside for future use. A capacitor is a two-terminal passive component that is made up of two electrical conductors with a dielectric as a separator.
Two Types of Passive Components
- Lossless passive components are not equipped with an output or input power flow. Capacitors, inductors, and transformers fall under this category.
- Dissipative or lossy passive components are not capable of absorbing power coming from an external circuit. Resistors are classified as dissipative.
Category Selection
View Parts from CategoryRheostats
292 parts
Potentiometers, Trimmers & Accessories
6163 parts
EMC / RFI Suppression
5841 parts
Resistors - Fixed Value
327302 parts
Filters
2723 parts
Parts from Passive Components Category
![206514-0001 from Molex](https://www.newark.com/productimages/standard/en_US/23AH2016-40.jpg)
CERAMIC SMT ANTENNA, 2.4/5GHZ; Antenna Case Size:4mm x 3mm x 4mm; Center Frequency 1:2.4GHz; Center Frequency 2:5GHz; Product Range:206514 Series RoHS Compliant: Yes
![211964-0001 from Molex](https://www.newark.com/productimages/standard/en_US/23AH2038-40.jpg)
CERAMIC LOOP SMT ANTENNA, 2.4/5GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:2.4GHz; Center Frequency 2:5GHz; Product Range:211964 Series RoHS Compliant: Yes
![146175-0001 from Molex](https://www.newark.com/productimages/standard/en_US/48AC8856-40.jpg)
DUAL BAND SMD ANTENNA, 2.4/5GHZ; Antenna Case Size:5mm x 3mm x 4mm; Center Frequency 1:2.4GHz; Center Frequency 2:5GHz; Product Range:146175 Series RoHS Compliant: Yes
![146175-0001 from Molex](https://www.newark.com/productimages/standard/en_US/48AC8856-40.jpg)
DUAL BAND SMD ANTENNA, 2.4/5GHZ; Antenna Case Size:5mm x 3mm x 4mm; Center Frequency 1:5GHz; Center Frequency 2:2.4GHz; Product Range:146175 Series RoHS Compliant: Yes
![M620720 from Avx](https://www.newark.com/productimages/standard/en_US/50AH3304-40.jpg)
![M620720 from Avx](https://www.newark.com/productimages/standard/en_US/50AH3304-40.jpg)
![0900AT43A0070E from Johanson Technology](https://www.newark.com/productimages/standard/en_GB/1619996-40.jpg)
DUAL BAND ANTENNA, 868/915GHZ, 50 OHM; Antenna Case Size:7mm x 2mm x 0.8mm; Centre Frequency 1:0.868GHz; Centre Frequency 2:0.915GHz; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
![W3006 from Pulse Larsen Antennas](https://www.newark.com/productimages/standard/en_US/60AC3003-40.jpg)
![W3070 from Pulse Larsen Antennas](https://www.newark.com/productimages/standard/en_US/60AC3016-40.jpg)
![W3078 from Pulse Larsen Antennas](https://www.newark.com/productimages/standard/en_US/60AC3018-40.jpg)
![W3079 from Pulse Larsen Antennas](https://www.newark.com/productimages/standard/en_US/60AC3019-40.jpg)
![W3225 from Pulse Larsen Antennas](https://www.newark.com/productimages/standard/en_US/60AC3029-40.jpg)
![W3006. from Pulse Electronics](https://www.newark.com/productimages/standard/en_US/60AC3003-40.jpg)
![M830520 from Avx](https://www.newark.com/productimages/standard/en_GB/2896241-40.jpg)
![ACAG0301-15752450-T from Abracon](https://www.newark.com/productimages/standard/en_US/65AC5561-40.jpg)
MULTIBAND CHIP ANTENNA, 1.575GHZ/2.45GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:1.575GHz; Center Frequency 2:2.45GHz; Product Range:- RoHS Compliant: Yes
![ACAG0301-24505500-T from Abracon](https://www.newark.com/productimages/standard/en_US/65AC5564-40.jpg)
DUAL BAND CHIP ANTENNA, 2.45GHZ/5.5GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: Yes
![ACAG0301-24505500-T from Abracon](https://www.newark.com/productimages/standard/en_US/65AC5564-40.jpg)
DUAL BAND CHIP ANTENNA, 2.45GHZ/5.5GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:2.45GHz; Center Frequency 2:5.5GHz; Product Range:- RoHS Compliant: Yes
![ACAG0301-15752450-T from Abracon](https://www.newark.com/productimages/standard/en_US/65AC5562-40.jpg)
MULTIBAND CHIP ANTENNA, 1.575GHZ/2.45GHZ; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Center Frequency 1:1.575GHz; Center Frequency 2:2.45GHz; Product Range:- RoHS Compliant: Yes
![LSP69001299TR from Avx](https://www.newark.com/productimages/standard/en_GB/3407028-40.jpg)
LTE CAT-M1/ NB IOT ANTENNA, 35X9X3.2MM ROHS COMPLIANT: YES