Status: | Unknown |
---|---|
Series: | Walsin MLCC |
RoHS: | Unknown |
Capacitance | 22pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | Walsin MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
CAP, 22PF, 25V, 5%, C0G/NP0, 0201, REEL | Farnell |
CAP, 22PF, 25V, 5%, C0G/NP0, 0201 | element14 |
Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G/Np0, 25 V, 0201 [0603 Metric] Rohs Compliant: Yes |Walsin 0201N220J250LT | Newark Electronics |
Where can I find additional details, specifications and documents for a 0201N220J250LT?
Additional datasheets, footprints and schematics for 0201N220J250LT are listed on our Part Details page. You can also find images and similar parts to 0201N220J250LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0201N220J250LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0201N220J250LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0201N220J250LT fall under?
The 0201N220J250LT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 0201N220J250LT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0201N220J250LT you can contact the distributor directly for product support, shipping queries etc.
Is the 0201N220J250LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0201N220J250LT have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for 0201N220J250LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0201N220J250LT often in real-time on the comparison pages.
What if I can't find stock of 0201N220J250LT?
You can fill out our help required form which you can use to request a quote for 0201N220J250LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.