Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Future Electronics |
804,000
units
|
Buy Now | |
Rutronik |
1,176,000
units
|
Buy Now | |
Future Electronics |
804,000
units
|
Buy Now | |
Avnet Abacus |
592,000
units
|
Buy Now | |
TTI Europe |
216,000
units
|
Buy Now | |
Avnet America |
104,000
units
|
Buy Now | |
Transfer Multisort Elektronik |
91,900
units
|
Buy Now | |
Schukat Electronic |
62,500
units
|
Buy Now | |
Newark Electronics |
19,813
units
|
Buy Now | |
RS |
13,750
units
|
Buy Now | |
Farnell |
8,939
units
|
Buy Now | |
element14 |
8,939
units
|
Buy Now | |
Rapid Electronics |
4,000
units
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
KC 10pF 0603 5% 50V NP0 | Rutronik |
CL10 Series 10pF 50 V ▒5 % Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
10PF 50V 5% 0603 | TTI Europe |
Multilayer Ceramic Capacitor, 10 pF, 50 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Multilayer ceramic chip capacitor | Micros |
Capacitor: ceramic | Transfer Multisort Elektronik |
SMD MLC Capacitor 10pF 50V COG 0603 | Schukat Electronic |
Cap, 10Pf, 50V, Mlcc, 0603 | Newark Electronics |
MLCC - SMD/SMT 10pF+/-5% 50V C0G 16 0603 | RS |
Samsung CL10C100JB8NNNC 10PF 5% 50V NPO 0603 Ceramic Chip Capacitor Reel 4k | Rapid Electronics |
Ceramic Capacitor, Multilayer, Ceramic, 50V, C0G, | GreenChips |
Where can I find additional details, specifications and documents for a CL10C100JB8NNNC?
Additional datasheets, footprints and schematics for CL10C100JB8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10C100JB8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10C100JB8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10C100JB8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10C100JB8NNNC fall under?
The CL10C100JB8NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10C100JB8NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10C100JB8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10C100JB8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10C100JB8NNNC have stock available?
Authorised distributors including Rutronik, Future Electronics, Avnet Abacus, TTI Europe and Avnet America have stock available or on a lead time for CL10C100JB8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10C100JB8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10C100JB8NNNC?
You can fill out our help required form which you can use to request a quote for CL10C100JB8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.