Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
38,132,000
units
|
Buy Now |
![]() |
Future Electronics |
38,216,000
units
|
Buy Now |
![]() |
Rutronik |
23,764,000
units
|
Buy Now |
![]() |
Avnet Abacus |
6,140,000
units
|
Buy Now |
![]() |
RS |
3,824,000
units
|
Buy Now |
![]() |
TTI Europe |
1,792,000
units
|
Buy Now |
![]() |
Avnet America |
1,432,000
units
|
Buy Now |
![]() |
element14 |
79,173
units
|
Buy Now |
![]() |
Schukat Electronic |
79,000
units
|
Buy Now |
![]() |
Farnell |
78,553
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
73,100
units
|
Buy Now |
![]() |
Newark Electronics |
24,000
units
|
Buy Now |
![]() |
Rapid Electronics |
8,000
units
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL10 Series 10 nF 50V ▒10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 10nF 0603 10% 50V X7R | Rutronik |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Ceramic cap 0603 X7R 50V 10nF (Reel) | RS |
.01UF 50V 10% 0603 | TTI Europe |
Multilayer Ceramic Capacitor, 0.01 uF, 50 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America |
CAPCHIP0.01uf50V10%X7R | Component Sense |
Multilayer ceramic chip capacitor | Micros |
SMD MLC Capacitor 10nF 50V X7R 0603 | Schukat Electronic |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 0.01Uf, 50V, Mlcc, 0603 | Newark Electronics |
Samsung CL10B103KB8NNNC 10nF 10% 50V X7R 0603 Ceramic Chip Capacitor Reel 4k | Rapid Electronics |
Ceramic Capacitor- Multilayer- Ceramic- 50V- 10% +Tol- 10% -Tol- X7R- 15% TC- 0.01uF- Surface Mount- | Holdelec |
CAP SMT CER .01UF 50V 10% 0603 500/TR | Component Electronics |
Where can I find additional details, specifications and documents for a CL10B103KB8NNNC?
Additional datasheets, footprints and schematics for CL10B103KB8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10B103KB8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10B103KB8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10B103KB8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10B103KB8NNNC fall under?
The CL10B103KB8NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10B103KB8NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10B103KB8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10B103KB8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10B103KB8NNNC have stock available?
Authorised distributors including Future Electronics, Rutronik, Avnet Abacus, RS and TTI Europe have stock available or on a lead time for CL10B103KB8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10B103KB8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10B103KB8NNNC?
You can fill out our help required form which you can use to request a quote for CL10B103KB8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.