Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
996,000
units
|
Buy Now |
![]() |
Future Electronics |
2,340,000
units
|
Buy Now |
![]() |
Rutronik |
1,524,000
units
|
Buy Now |
![]() |
Avnet Abacus |
740,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
482,700
units
|
Buy Now |
![]() |
TTI Europe |
296,000
units
|
Buy Now |
![]() |
Avnet America |
200,000
units
|
Buy Now |
![]() |
element14 |
14,598
units
|
Buy Now |
![]() |
Newark Electronics |
14,598
units
|
Buy Now |
![]() |
Farnell |
10,085
units
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
CL10 Series 10 uF 10 V ▒20 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 10µF 0603 20% 10V X5R | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
10UF 10V 20% 0603 | TTI Europe |
Multilayer Ceramic Capacitor, 10 uF, 10 V, ± 20%, X5R, 0603 [1608 Metric] | Avnet America |
Multilayer ceramic chip capacitor | Micros |
Cap, 10Uf, 10V, Mlcc, 0603 | Newark Electronics |
CAP SMT CER 10UF 10V 20% 0603 TAPE | Component Electronics |
Where can I find additional details, specifications and documents for a CL10A106MP8NNNC?
Additional datasheets, footprints and schematics for CL10A106MP8NNNC are listed on our Part Details page. You can also find images and similar parts to CL10A106MP8NNNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL10A106MP8NNNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL10A106MP8NNNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL10A106MP8NNNC fall under?
The CL10A106MP8NNNC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CL10A106MP8NNNC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL10A106MP8NNNC you can contact the distributor directly for product support, shipping queries etc.
Is the CL10A106MP8NNNC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CL10A106MP8NNNC have stock available?
Authorised distributors including Future Electronics, Rutronik, Avnet Abacus, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for CL10A106MP8NNNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL10A106MP8NNNC often in real-time on the comparison pages.
What if I can't find stock of CL10A106MP8NNNC?
You can fill out our help required form which you can use to request a quote for CL10A106MP8NNNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.