Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
1,460,000
units
|
Buy Now |
![]() |
Future Electronics |
1,470,000
units
|
Buy Now |
![]() |
TTI Europe |
620,000
units
|
Buy Now |
![]() |
Newark Electronics |
200,861
units
|
Buy Now |
![]() |
Farnell |
200,861
units
|
Buy Now |
![]() |
element14 |
200,861
units
|
Buy Now |
![]() |
Rutronik |
200,000
units
|
Buy Now |
![]() |
Avnet Abacus |
50,000
units
|
Buy Now |
![]() |
Chip One Stop |
14,349
units
|
Buy Now |
![]() |
Distrelec |
8,820
units
|
Buy Now |
![]() |
RS |
3,000
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | CC Series |
No. of Pins | 2 |
RoHS Compliant | Yes |
0402 1 nF 50 V ▒5 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
1000PF 50V 5% 0402 | TTI Europe |
Ceramic Capacitor 1000Pf, 50V, X7R, 5%, 0402 | Newark Electronics |
CAP, 1000PF, 50V, MLCC, 0402 | Farnell |
KC 1,0nF 0402 5% 50V X7R | Rutronik |
CAP CER 1000PF 50V X7R 0402 | Component Sense |
Multilayer Ceramic Capacitor, 1000 pF, 25 V, � 10%, X5R, 0402 [1005 Metric] | Avnet Abacus |
CAP CERAMIC 1000PF 50V X7R 5% 0402 SMD | Dan-Mar Components |
YAGEO Ceramic Capacitor 1nF, 50V, 0402, ± | Distrelec |
MLCC Commercial 0402 +-5% 50V 1nF X7R | RS |
CAP SMT CER .001UF 50V 5% 0402 TAPE | Component Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 25 V, ± 10%, X5R, 0402 [1005 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CC0402JRX7R9BB102?
Additional datasheets, footprints and schematics for CC0402JRX7R9BB102 are listed on our Part Details page. You can also find images and similar parts to CC0402JRX7R9BB102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0402JRX7R9BB102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402JRX7R9BB102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0402JRX7R9BB102 fall under?
The CC0402JRX7R9BB102 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0402JRX7R9BB102 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402JRX7R9BB102 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0402JRX7R9BB102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0402JRX7R9BB102 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Farnell and element14 have stock available or on a lead time for CC0402JRX7R9BB102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0402JRX7R9BB102 often in real-time on the comparison pages.
What if I can't find stock of CC0402JRX7R9BB102?
You can fill out our help required form which you can use to request a quote for CC0402JRX7R9BB102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.