POWERSTEP01TR Power Management ICs - PMIC by STMicroelectronics

MOTOR DRIVER, -40 TO 150DEG COperating Temperature

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Avnet Silica Avnet Silica
85,000 units
Buy Now
Logo for element14 element14
18,161 units
Buy Now
Logo for Future Electronics Future Electronics
15,000 units
Buy Now
Logo for Newark Electronics Newark Electronics
12,562 units
Buy Now
Logo for EBV Elektronik EBV Elektronik
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Motor Type Stepper
No. of Outputs 1Outputs
Output Current 10A
Output Voltage 85V
Driver Case Style VFQFPN
No. of Pins 89Pins
Supply Voltage Min 7.5V
Supply Voltage Max 85V
RoHS Compliant Yes

Alternative Descriptions

Bipolar Stepper Motor Driver 7.5V to 85V 85-Pin VFQFPN T/R | Avnet Silica
MOTOR DRIVER, -40 TO 150DEG C | element14
powerSTEP01 Series 85 V 10 A Integrating Microstepping Controller - VFQFPN-89 | Future Electronics
Motion Control & Automation |Stmicroelectronics POWERSTEP01TR | Newark Electronics
IC MTR DRV BIPLR 3.3/5V 89VFQFPN | Microchip USA

More Parts in Motor Drivers / Controllers


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a POWERSTEP01TR?

Additional datasheets, footprints and schematics for POWERSTEP01TR are listed on our Part Details page. You can also find images and similar parts to POWERSTEP01TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for POWERSTEP01TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view POWERSTEP01TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does POWERSTEP01TR fall under?

The POWERSTEP01TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.

Can I view similar or alternative parts?

You can view similar parts to POWERSTEP01TR when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the POWERSTEP01TR you can contact the distributor directly for product support, shipping queries etc.

Is the POWERSTEP01TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for POWERSTEP01TR have stock available?

Authorised distributors including Avnet Silica, element14, Future Electronics, Farnell and Newark Electronics have stock available or on a lead time for POWERSTEP01TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for POWERSTEP01TR often in real-time on the comparison pages.

What if I can't find stock of POWERSTEP01TR?

You can fill out our help required form which you can use to request a quote for POWERSTEP01TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay