Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 3Outputs |
Output Current | 1.25A |
Output Voltage | 20V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 5V |
Supply Voltage Max | 16V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 941 |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 5V to 16V |
MOTOR DRIVER, 3PH, 16TSSOP | Farnell |
Pwm Motor Driver Half Bridge, 1A, Tssop-16, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a A4941GLPTR-T?
Additional datasheets, footprints and schematics for A4941GLPTR-T are listed on our Part Details page. You can also find images and similar parts to A4941GLPTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4941GLPTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4941GLPTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4941GLPTR-T fall under?
The A4941GLPTR-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A4941GLPTR-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4941GLPTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A4941GLPTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4941GLPTR-T have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for A4941GLPTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4941GLPTR-T often in real-time on the comparison pages.
What if I can't find stock of A4941GLPTR-T?
You can fill out our help required form which you can use to request a quote for A4941GLPTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.