Single Power Supply Input (rated voltage of 36 V) |
Rated Output Current (peak): 1.7 A(3.0 A) |
Low ON-Resistance DMOS Output |
PH, EN Input |
Power Save Function |
PWM Constant Current Control (current limit function) |
Built-in Spike Noise Cancel Function (external noise filter is unnecessary) |
Driver for 2 DC Brush Motor |
Built-in Logic Input Pull-down Resistor |
Cross-conduction Prevention Circuit |
Thermal Shutdown Circuit (TSD) |
Over-current Protection Circuit (OCP) |
Under Voltage Lockout Circuit (UVLO) |
Over Voltage Lockout Circuit (OVLO) |
Built-in Comparator for Lock Detection |
Ghost Supply Prevention (protects against malfunction when power supply is disconnected) |
Microminiature, Ultra-thin and High Heat-radiation (exposed metal type) HTSSOP-B24 Package |
Power Supply Voltage (Max.) [V] | 28 |
---|---|
Power Supply Voltage (Min.) [V] | 8 |
Vcc (Max.)[V] | 36 |
Iout (Max.)[A] | 1.7 |
Iout Peak (Max.)[A] | 3 |
Output On Resistance (Typ.)[Ω] | 0.65 |
Number of Motors | 2 |
VREF PWM | Yes |
Current Limit | Yes |
High Speed Drive | - |
Automotive class | No |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 7.8x7.6 (t=1) |
Data Sheet |
---|
BD60203EFV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
MOTOR DRIVER, -25 TO 85DEG C | element14 |
Motor Driver, -25 To 85Deg C | Newark Electronics |
H-Bridge DC Brush Motor Driver 8V to 28V 24-Pin HTSSOP-B Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a BD60203EFV-E2?
Additional datasheets, footprints and schematics for BD60203EFV-E2 are listed on our Part Details page. You can also find images and similar parts to BD60203EFV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD60203EFV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD60203EFV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD60203EFV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD60203EFV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD60203EFV-E2 have stock available?
Authorised distributors including CoreStaff, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for BD60203EFV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD60203EFV-E2 often in real-time on the comparison pages.
What if I can't find stock of BD60203EFV-E2?
You can fill out our help required form which you can use to request a quote for BD60203EFV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.