A4983SETTR-T Allegro MicroSystems Parts by Allegro MicroSystems

MOTOR DRIVER DMOS 2A QFN-28 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Motor Type DMOS
No. of Outputs 4Outputs
Output Current 2A
Output Voltage 35V
Driver Case Style QFN
No. of Pins 28Pins
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Product Range -

Alternative Descriptions

IC, MOTOR DRIVER, DMOS, 2A, QFN-28 | Farnell
Motor Driver, Dmos, 2A, Qfn-28 | Newark Electronics

More Parts in Allegro MicroSystems Parts


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a A4983SETTR-T?

Additional datasheets, footprints and schematics for A4983SETTR-T are listed on our Part Details page. You can also find images and similar parts to A4983SETTR-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A4983SETTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4983SETTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A4983SETTR-T fall under?

The A4983SETTR-T is listed under Allegro MicroSystems Parts.

Can I view similar or alternative parts?

You can view similar parts to A4983SETTR-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A4983SETTR-T you can contact the distributor directly for product support, shipping queries etc.

Is the A4983SETTR-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A4983SETTR-T have stock available?

Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for A4983SETTR-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A4983SETTR-T often in real-time on the comparison pages.

What if I can't find stock of A4983SETTR-T?

You can fill out our help required form which you can use to request a quote for A4983SETTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay