Power Management ICs - PMIC
Power Management Integrated Circuits or PMICs are designed for electronic device power management system. These integrated circuits specifically control battery power, extending its life. PMICs eliminate the need for big-sized and higher-capacity batteries, which is ideal for portable devices. So, basically, Power Management Integrated Circuits help enhance the way electronic device systems utilize power. Read More
PMICs manage devices that are essential for power conservation, power delivery, power storage or replenishment, power consumption, power monitoring, and power generation. They perform a variety of functions, including battery charging, DC-to-DC conversion, voltage scaling, power-source selection, and power sequencing, among others. PMICs have many external power sources like battery and wall outlets. They also have different internal voltages like 1.8V and 5V.
Power Management ICs typically have a power transistor, linear regulators, boost converters, and DC-to-DC converters (single or multiple-switching). Also known as PMUs or Power Management Units, these integrated circuits provide consumers the convenience they need when using their mobile devices. Be it a laptop, tablet, or smartphone, consumers want their devices to have maximum battery power so that they won’t have to keep recharging. PMICs are also used in the automotive industry, networking, consumer electronics, and telecom.
Power Management Integrated Circuits are highly-compact solid-state devices that help improve overall device design and efficiency, allowing for a faster time to market at a reasonable cost.
PMIC Classification
PMICs can be classified in two ways: high-performance and low-power.
- High-performance PMICs are those that increase a device’s system efficiency. High-performance PMIC is suitable for FPGAs, application processors, SoCs or systems-on-chip, and all types of devices that require a lot of computation. These Power Management Integrated Circuits are essential for maximizing per watt performance.
- Low-power PMICs combine power management and multiple power rails functions. It is suitable for devices with limited space.
Category Selection
View Parts from CategoryVoltage References
1281 parts
PWM Controllers
634 parts
DC / DC Power Management
943 parts
Voltage Regulators
8314 parts
Parts from Power Management ICs - PMIC Category
3 AMP DCDC CONVERTER ROHS COMPLIANT: YES
![TNY278GN from Power Integrations](https://www.newark.com/productimages/standard/en_US/GE7SOIC-40.jpg)
![TNY278PN from Power Integrations](https://www.newark.com/productimages/standard/en_GB/GE8DIP07-40.jpg)
IC, OFF LINE SWITCHER, DIP8, 278; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:DIP; No. of Pins:8Pins; Power Rating:28W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
![TNY280GN from Power Integrations](https://www.newark.com/productimages/standard/en_US/GE8SMD07-40.jpg)
AC/DC CONV, FLYBACK, -40 TO 150DEG C; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SMD; No. of Pins:8Pins; Power Rating:14W; Topology:Flyback; Operating Temperature Min:-40°C; MSL:MSL 4 - 72 hoursRoHS Compliant: Yes
![TNY280PN from Power Integrations](https://www.newark.com/productimages/standard/en_GB/GE8DIP-40.jpg)
SMPS, 700V, 3A, PENTAWATT HV5; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:Pentawatt; No. of Pins:5Pins; Power Rating:-; Topology:-; Operating Temperature Min:-; Operating Temperature Max:-; RoHS Compliant: Yes
![VIPER12ADIP-E. from Stmicroelectronics](https://www.newark.com/productimages/standard/en_GB/42268235.jpg)
IC, SMPS SWITCHER, DIP-8; Input Voltage AC Min:195V; Input Voltage AC Max:265V; AC / DC Converter Case Style:DIP; No. of Pins:8Pins; Power Rating:13W; Topology:Buck (Step Down); Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC, SMPS 50W SMART, PENTAWATT HV-5; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:Pentawatt; No. of Pins:5Pins; Power Rating:-; Topology:-; Operating Temperature Min:-; Operating Temperature Max:-; RoHS Compliant: Yes
![NCP1052P100G from On Semiconductor](https://www.newark.com/productimages/standard/en_US/4947655.jpg)
SWITCHING REGULATOR, 8-DIP; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:DIP; No. of Pins:8Pins; Power Rating:40W; Topology:Flyback; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
![TEA1721FT/N1,118 from Nxp](https://www.newark.com/productimages/standard/en_GB/GE7SOIC-40.jpg)
CNTRL, SMPS, 700V, 1750HZ FBRST, 5W, 7SO; Input Voltage AC Min:-; Input Voltage AC Max:-; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:5W; Topology:Flyback; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
![TEA1723AT/N1,118 from Nxp](https://www.newark.com/productimages/standard/en_GB/GE7SOIC-40.jpg)
CNTRL, SMPS, 700V, 430HZ FBRST, 11W, 7SO; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:11W; Topology:Flyback; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
![TEA1723DT/N1,118 from Nxp](https://www.newark.com/productimages/standard/en_GB/GE7SOIC-40.jpg)
CNTRL, SMPS, 700V, 1270HZ FBRS, 11W, 7SO; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:11W; Topology:Flyback; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
![TEA1723FT/N1,118 from Nxp](https://www.newark.com/productimages/standard/en_GB/GE7SOIC-40.jpg)
CNTRL, SMPS, 700V, 1750HZ FBRS, 11W, 7SO; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:11W; Topology:Flyback; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
![VIPER37LDTR. from Stmicroelectronics](https://www.newark.com/productimages/standard/en_US/28AC5558-40.jpg)
Input Voltage AC Min:8.5V; Input Voltage AC Max:23.5V; AC / DC Converter Case Style:NSOIC; No. of Pins:16Pins; Power Rating:1.5W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
![VIPER38LD. from Stmicroelectronics](https://www.newark.com/productimages/standard/en_US/28AC5558-40.jpg)
Input Voltage AC Min:8.5V; Input Voltage AC Max:23.5V; AC / DC Converter Case Style:NSOIC; No. of Pins:16Pins; Power Rating:1.5W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
![UCC28881D from Texas Instruments](https://www.newark.com/productimages/standard/en_GB/GE7SOIC-40.jpg)
OFF-LINE SWITCHER, 75KHZ, SOIC-7; Input Voltage AC Min:30V; Input Voltage AC Max:560V; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:4.5W; Topology:Buck, Buck-Boost, Flyback; Operating Temperature Min:-40°C; RoHS Compliant: Yes
![NCP1015ST65T3G. from On Semiconductor](https://www.newark.com/productimages/standard/en_US/23AC7793-40.jpg)
Input Voltage AC Min:100V; Input Voltage AC Max:250V; AC / DC Converter Case Style:SOT-223; No. of Pins:4Pins; Power Rating:19W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
![NCP1052ST100T3G. from On Semiconductor](https://www.newark.com/productimages/standard/en_US/4828895.jpg)
Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SOT-223; No. of Pins:4Pins; Power Rating:40W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
![NCP1236BD65R2G. from On Semiconductor](https://www.newark.com/productimages/standard/en_US/29AC8741-40.jpg)
Input Voltage AC Min:-; Input Voltage AC Max:-; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:-; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
![NCP1395BDR2G. from On Semiconductor](https://www.newark.com/productimages/standard/en_US/23AC5455-40.jpg)
Input Voltage AC Min:-; Input Voltage AC Max:-; AC / DC Converter Case Style:SOIC; No. of Pins:16Pins; Power Rating:-; Topology:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes