Motor Type | DC |
---|---|
No. of Outputs | 2Outputs |
Output Current | 1A |
Output Voltage | - |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 15V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Motor Driver, Aec-Q100, Stepper, Tssop-16 | Newark Electronics |
MOTOR DRIVER, AUTO, STEPPER/DC, TSSOP | Farnell |
Where can I find additional details, specifications and documents for a AMT49702KLPATR?
Additional datasheets, footprints and schematics for AMT49702KLPATR are listed on our Part Details page. You can also find images and similar parts to AMT49702KLPATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMT49702KLPATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMT49702KLPATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMT49702KLPATR fall under?
The AMT49702KLPATR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AMT49702KLPATR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMT49702KLPATR you can contact the distributor directly for product support, shipping queries etc.
Is the AMT49702KLPATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMT49702KLPATR have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for AMT49702KLPATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMT49702KLPATR often in real-time on the comparison pages.
What if I can't find stock of AMT49702KLPATR?
You can fill out our help required form which you can use to request a quote for AMT49702KLPATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.