Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
2,065
units
|
Buy Now |
![]() |
Farnell |
3,663
units
|
Buy Now |
![]() |
Newark Electronics |
3,663
units
|
Buy Now |
![]() |
element14 |
3,663
units
|
Buy Now |
![]() |
Avnet Asia |
2,500
units
|
Buy Now |
![]() |
Chip One Stop |
2,380
units
|
Buy Now |
![]() |
CoreStaff |
1,555
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
393
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Rutronik |
No stock
|
Buy Now |
![]() |
Future Electronics |
No stock
|
Buy Now |
![]() |
RS Americas |
No stock
|
Buy Now |
Low standby current |
Compatible with PWM control signal input (20k to 100kHz) |
PWM duty control via V |
REF |
voltage setting terminal |
Cross-conduction prevention circuit |
Four protection circuits provided: OCP, OVP, TSD and UVLO |
Power Supply Voltage (Max.) [V] | 5.5 |
---|---|
Power Supply Voltage (Min.) [V] | 3 |
Vcc (Max.)[V] | 7 |
Iout (Max.)[A] | 1 |
Output On Resistance (Typ.)[Ω] | 1 |
Number of Motors | 1 |
VREF PWM | Yes |
Current Limit | - |
High Speed Drive | - |
Automotive class | No |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 5x6.2 (t=1.71) |
Data Sheet |
---|
BD6211F Data Sheet |
Application Note |
---|
BD62xx Series |
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
IC, H BRIDGE DRIVER, 7V, 1A, SOP8 | Farnell |
Ic, H Bridge Driver, 7V, 1A, Sop8 | Newark Electronics |
1-CH H-Bridge Motor Driver 3V to 5.5V 8-Pin SOP Emboss T/R | Avnet Asia |
H-bridge Driver 7V 1A Brush Motor SOP8 | RS |
IC: driver | Transfer Multisort Elektronik |
H-Br 1.0A 5V SO-8 SMD | Rutronik |
BD6211F Series Single Output 7 V 1 A DC Brush Motor H-Bridge Driver - SOP-8 | Future Electronics |
ROHM BD6211F-E2 Full Bridge Motor Driver Half-Bridge, 7 V 1A, 8-Pin SOP | ROHM Semiconductor BD6211F-E2 | RS Americas |
Where can I find additional details, specifications and documents for a BD6211F-E2?
Additional datasheets, footprints and schematics for BD6211F-E2 are listed on our Part Details page. You can also find images and similar parts to BD6211F-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BD6211F-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BD6211F-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BD6211F-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BD6211F-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BD6211F-E2 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet Asia and Chip One Stop have stock available or on a lead time for BD6211F-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BD6211F-E2 often in real-time on the comparison pages.
What if I can't find stock of BD6211F-E2?
You can fill out our help required form which you can use to request a quote for BD6211F-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.