Status: | Unknown |
---|---|
Series: | 1N5062 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 2µs |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | 1N5062 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Standard Recovery |
Operating Temperature Min | -65°C |
Standard Diode, 2A, 800V, Sod-57, Full Reel | Newark Electronics |
RECTIFIER, STANDARD, 1A, 800V, DO-204AC | Farnell |
1N5062GP Series 800 V 1 A Glass Passivated Junction Rectifier - DO-204AC | Future Electronics |
Glass Passivated Junction Rectifier 800V 1A 2-Pin DO-15 T/R | EBV Elektronik |
Diode Rectifier Switch. 800V 1A DO204AL | RS |
1A,800V, SUPERT,NOT FOR NEW DESIGN | Avnet America |
Where can I find additional details, specifications and documents for a 1N5062GP-E3/54?
Additional datasheets, footprints and schematics for 1N5062GP-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1N5062GP-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N5062GP-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5062GP-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N5062GP-E3/54 fall under?
The 1N5062GP-E3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N5062GP-E3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5062GP-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N5062GP-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N5062GP-E3/54 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and EBV Elektronik have stock available or on a lead time for 1N5062GP-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N5062GP-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1N5062GP-E3/54?
You can fill out our help required form which you can use to request a quote for 1N5062GP-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.