1N4246GP-E3/1 Semiconductors - Discretes by Vishay Intertechnology

STANDARD DIODE 1A 400V DO-204AL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
View Full Pricing & Stock Comparison

Specifications

Diode Type Standard Recovery
Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 1A
Forward Voltage VF Max 1.2V
Forward Surge Current Ifsm Max 25A

Alternative Descriptions

Standard Diode, 1A, 400V, Do-204Al | Newark Electronics

More Parts in Diodes


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N4246GP-E3/1?

Additional datasheets, footprints and schematics for 1N4246GP-E3/1 are listed on our Part Details page. You can also find images and similar parts to 1N4246GP-E3/1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N4246GP-E3/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4246GP-E3/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N4246GP-E3/1 fall under?

The 1N4246GP-E3/1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N4246GP-E3/1 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4246GP-E3/1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1N4246GP-E3/1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N4246GP-E3/1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1N4246GP-E3/1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N4246GP-E3/1 often in real-time on the comparison pages.

What if I can't find stock of 1N4246GP-E3/1?

You can fill out our help required form which you can use to request a quote for 1N4246GP-E3/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay