1N4936 Rectifiers by ON Semiconductor

400 V, 1.0 A Fast Recovery Rectifier

Status: Unknown
Series: 1N4936
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Axial-lead, Fast Recovery Rectifiers are designed for special applications such as dc power supplies, inverters, converters, ultrasonic systems, choppers, low RF interference and free wheeling diodes. A complete line of fast recovery rectifiers having typical recovery time of 150 nanoseconds providing high efficiency at frequencies to 250 kHz.
Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
3,825 units
Buy Now
Logo for Distrelec Distrelec
700 units
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Features

Case: Epoxy, Molded
Weight: 0.4 gram (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds
Shipped in plastic bags, 1000 per bag.
Available Tape and Reeled, 5000 per reel, by adding a "RL" suffix to the part number
Polarity: Cathode Indicated by Polarity Band
Marking: 1N4933, 1N4934, 1N4935, 1N4936, 1N4937

Alternative Descriptions

Diode Switching 400V 1A 2-Pin DO-41 | Component Sense
DIODE, FAST, 1A, 400V | element14

Featured content from Future

1N4936 by Diodes Incorporated

Status: Not Recommended
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

1N4936 Semiconductors - Discretes by NTE Electronics

RECTIFIER 400PRV 1A DO-41 CASE FAST SWITCHING LOW FORWARD VOLTAGE DROP LOW LEAKAGE CURRENT
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

R-400PRV 1A | Solid State Inc

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N4936?

Additional datasheets, footprints and schematics for 1N4936 are listed on our Part Details page. You can also find images and similar parts to 1N4936 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N4936 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4936 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N4936 fall under?

The 1N4936 is listed under Discrete & Power Modules > Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to 1N4936 when available in the Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4936 you can contact the distributor directly for product support, shipping queries etc.

Is the 1N4936 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for 1N4936 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Distrelec, element14 and Farnell have stock available or on a lead time for 1N4936.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N4936 often in real-time on the comparison pages.

What if I can't find stock of 1N4936?

You can fill out our help required form which you can use to request a quote for 1N4936 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay