1N3493 Semiconductors - Discretes by Solid State Manufacturing

DIODE STANDARD 25A 200V THOUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for RS Americas RS Americas
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 35A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Reverse Recovery Time trr Max -
Operating Temperature Max 175°C

Alternative Descriptions

Diode, Standard, 25A, 200V, Though Hole | Newark Electronics
DIODE, STANDARD, 25A, 200V, THOUGH HOLE | element14
35 AMP RECTIFIER D0-21 | Solid State Manufacturing 1N3493 | RS Americas

More Parts in Diodes


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N3493?

Additional datasheets, footprints and schematics for 1N3493 are listed on our Part Details page. You can also find images and similar parts to 1N3493 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N3493 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N3493 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N3493 fall under?

The 1N3493 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N3493 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N3493 you can contact the distributor directly for product support, shipping queries etc.

Is the 1N3493 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N3493 have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 1N3493.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N3493 often in real-time on the comparison pages.

What if I can't find stock of 1N3493?

You can fill out our help required form which you can use to request a quote for 1N3493 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay