1N4001-E3/53 Semiconductors - Discretes by Vishay Intertechnology

DIODE STANDARD 1A 50V DO-204AL-2

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
2,515 units
Buy Now
Logo for element14 element14
341 units
Buy Now
Logo for Newark Electronics Newark Electronics
331 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 30A

Alternative Descriptions

DIODE, STANDARD, 1A, 50V, DO-204AL-2 | Farnell
Diode, Standard, 1A, 50V, Do-204Al-2 | Newark Electronics
Diode Rectifier 50V 1A 2-Pin DO-204AL Ammo | Avnet America

More Parts in Diodes


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N4001-E3/53?

Additional datasheets, footprints and schematics for 1N4001-E3/53 are listed on our Part Details page. You can also find images and similar parts to 1N4001-E3/53 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N4001-E3/53 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N4001-E3/53 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N4001-E3/53 fall under?

The 1N4001-E3/53 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N4001-E3/53 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N4001-E3/53 you can contact the distributor directly for product support, shipping queries etc.

Is the 1N4001-E3/53 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N4001-E3/53 have stock available?

Authorised distributors including Chip One Stop, Farnell, element14, Newark Electronics and Avnet America have stock available or on a lead time for 1N4001-E3/53.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N4001-E3/53 often in real-time on the comparison pages.

What if I can't find stock of 1N4001-E3/53?

You can fill out our help required form which you can use to request a quote for 1N4001-E3/53 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay