Status: | Unknown |
---|---|
Series: | 1N27 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Resistance @ If | - |
Breakdown Voltage Vbr | 100V |
Diode Case Style | DO-7 |
No. of Pins | 2 Pin, 2Pins |
Total Capacitance Ct | 0.8pF |
Forward Current If(AV) | 40mA |
Operating Temperature Max | 90°C |
Product Range | 1N27 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Cd Max @ Vr F | 0.8pF |
Diode Type | RF Pin |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +90°C |
Repetitive Reverse Voltage Vrrm Max | 100V |
Diode Configuration:Single | element14 |
Rf Diode, Pin, 0.8Pf, 100V, Do-7 | Newark Electronics |
DIODE, PIN, 100V, 0.04A, DO-7 | Farnell |
Diode RF 100V 0.8pF DO-7 | Solid State Manufacturing 1N270 | RS Americas |
Where can I find additional details, specifications and documents for a 1N270?
Additional datasheets, footprints and schematics for 1N270 are listed on our Part Details page. You can also find images and similar parts to 1N270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1N270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1N270 fall under?
The 1N270 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1N270 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1N270 you can contact the distributor directly for product support, shipping queries etc.
Is the 1N270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1N270 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Jameco Electronics have stock available or on a lead time for 1N270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1N270 often in real-time on the comparison pages.
What if I can't find stock of 1N270?
You can fill out our help required form which you can use to request a quote for 1N270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.