1N1183A Semiconductors - Discretes by Solid State Manufacturing

STANDARD DIODE 40A 50V DO-5

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
59 units
Buy Now
Logo for Newark Electronics Newark Electronics
49 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for RS Americas RS Americas
No stock
Buy Now
Logo for Microchip Technology Microchip Technology
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 40A
Forward Voltage VF Max 1.19V
Diode Module Configuration Single
Product Range -
Diode Case Style DO-5
Diode Configuration Single

Alternative Descriptions

STANDARD DIODE, 40A, 50V, DO-5 | element14
Standard Diode, 40A, 50V, Do-5 | Newark Electronics
DO5 35 Amp Silicon Rectfier | Solid State Manufacturing 1N1183A | RS Americas

More Parts in Diodes


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N1183A?

Additional datasheets, footprints and schematics for 1N1183A are listed on our Part Details page. You can also find images and similar parts to 1N1183A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N1183A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N1183A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1N1183A fall under?

The 1N1183A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1N1183A when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N1183A you can contact the distributor directly for product support, shipping queries etc.

Is the 1N1183A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1N1183A have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1N1183A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N1183A often in real-time on the comparison pages.

What if I can't find stock of 1N1183A?

You can fill out our help required form which you can use to request a quote for 1N1183A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay