1N5391 by Diodes Incorporated

Status: Obsolete
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
33,910 units
Buy Now
Logo for Distrelec Distrelec
11,455 units
Buy Now
Logo for Conrad Conrad
3,516 units
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison
Featured content from Future

1N5391+ Semiconductors - Discretes by Multicomp

RECTIFIER SINGLE 50V 1.5A DO-204AC
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 1.5A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 50A
Operating Temperature Max 150°C
Diode Case Style DO-204AC
No. of Pins 2Pins
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

DIODE, STANDARD, 1.5A, 50V | Farnell

1N5391 Semiconductors - Discretes by Taiwan Semiconductor

RECTIFIER SINGLE 50V 1.5A DO-204AC
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 1.5A
Diode Configuration Single
Forward Voltage VF Max 1.1V
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 50A
Operating Temperature Max 150°C
Diode Case Style DO-204AC
No. of Pins 2Pins
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

1N5391 Semiconductors - Discretes by NTE Electronics

R-SI, 50V, 1.5A
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

1N5391+ Diodes by Multicomp Pro

RECTIFIER, SINGLE, 50V, 1.5A, DO-204ACForward Surge Current Ifsm
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 1.5A
Diode Configuration Single
Forward Voltage VF Max 1.1V
RoHS Compliant Yes

Alternative Descriptions

Rectifier, Single, 50V, 1.5A, Do-204Ac | Newark Electronics
RECTIFIER, SINGLE, 50V, 1.5A, DO-204AC | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1N5391?

Additional datasheets, footprints and schematics for 1N5391 are listed on our Part Details page. You can also find images and similar parts to 1N5391 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1N5391 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1N5391 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1N5391 you can contact the distributor directly for product support, shipping queries etc.

Is the 1N5391 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.

Which authorised distributors for 1N5391 have stock available?

Authorised distributors including Farnell, Transfer Multisort Elektronik, Distrelec, Conrad and element14 have stock available or on a lead time for 1N5391.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1N5391 often in real-time on the comparison pages.

What if I can't find stock of 1N5391?

You can fill out our help required form which you can use to request a quote for 1N5391 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay