Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
236,000
units
|
Buy Now |
![]() |
Farnell |
67,211
units
|
Buy Now |
![]() |
element14 |
67,206
units
|
Buy Now |
![]() |
Avnet Silica |
36,000
units
|
Buy Now |
![]() |
RS |
14,525
units
|
Buy Now |
![]() |
Newark Electronics |
12,685
units
|
Buy Now |
![]() |
Chip One Stop |
7,317
units
|
Buy Now |
![]() |
Avnet America |
3,610
units
|
Buy Now |
![]() |
Distrelec |
2,782
units
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.07ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.8V |
Power Dissipation Pd | 3.3W |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 4A |
On State Resistance @ Vgs = 4.5V | 120mohm |
On State resistance @ Vgs = 10V | 100mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 16A |
SMD Marking | N3NF06 |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 2.8V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 2.8V |
Voltage Vgs th Min | 1V |
STN3NF06L Series 60 V 0.1 Ohm N-Channel STripFETÔ II Power MosFet - SOT-223 | Future Electronics |
MOSFET, N-CH, 60V, 4A, SOT-223 | Farnell |
Trans MOSFET N-CH 60V 4A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
MOSFET N-Channel 60V 4A SOT223 | RS |
Mosfet, N-Ch, 60V, 4A, Sot-223 Rohs Compliant: Yes |Stmicroelectronics STN3NF06L | Newark Electronics |
Trans MOSFET N-CH 60V 4A Automotive 4-Pin(3+Tab) SOT-223 | Holdelec |
ST MOSFET, N-Channel, 60V, 4A, SOT-223 | Distrelec |
Where can I find additional details, specifications and documents for a STN3NF06L?
Additional datasheets, footprints and schematics for STN3NF06L are listed on our Part Details page. You can also find images and similar parts to STN3NF06L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STN3NF06L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN3NF06L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STN3NF06L fall under?
The STN3NF06L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STN3NF06L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STN3NF06L you can contact the distributor directly for product support, shipping queries etc.
Is the STN3NF06L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STN3NF06L have stock available?
Authorised distributors including Future Electronics, Farnell, element14, Avnet Silica and RS have stock available or on a lead time for STN3NF06L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STN3NF06L often in real-time on the comparison pages.
What if I can't find stock of STN3NF06L?
You can fill out our help required form which you can use to request a quote for STN3NF06L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.