Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
No stock
|
Buy Now |
![]() |
Future Electronics |
2,997,000
units
|
Buy Now |
![]() |
Newark Electronics |
1,986,000
units
|
Buy Now |
![]() |
Avnet America |
1,971,000
units
|
Buy Now |
![]() |
Chip One Stop |
177,325
units
|
Buy Now |
![]() |
element14 |
129,326
units
|
Buy Now |
![]() |
Farnell |
123,050
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
6,000
units
|
Buy Now |
![]() |
Distrelec |
2,925
units
|
Buy Now |
![]() |
Schukat Electronic |
2,200
units
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 300mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 1.6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.1V |
Power Dissipation Pd | 500mW |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins, 6 Pin |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual N-Channel 60 V 3 Ohm 0.4 nC OptiMOSÔ Small Signal Mosfet - SOT-363 | Future Electronics |
Mosfet, N-Ch, 60V, 0.3A, Sot-363 Rohs Compliant: Yes |Infineon 2N7002DWH6327XTSA1 | Newark Electronics |
MOSFET Array, Dual N Channel, 60 V, 300 mA, 3 Ohm, 6 Pins, SOT-363 | Avnet America |
MOSFET, DUAL N CH, 60V, 0.3A, SOT-363-6 | element14 |
MOSFET 2N-CH 60V 0.3A SOT363 | Rotakorn Electronics |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Infineon MOSFET, N-Channel, 60V, 300mA, SOT-363 | Distrelec |
2xN-Ch 60V 0,3A 0,5W 3R SOT363 | Schukat Electronic |
Infineon,Trans 2N7002DWH6327XT | RS |
MOSFET, N-CH, 60V, 0.3A, SOT-363 | Farnell |
Where can I find additional details, specifications and documents for a 2N7002DWH6327XTSA1?
Additional datasheets, footprints and schematics for 2N7002DWH6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to 2N7002DWH6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002DWH6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002DWH6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002DWH6327XTSA1 fall under?
The 2N7002DWH6327XTSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N7002DWH6327XTSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002DWH6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002DWH6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N7002DWH6327XTSA1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Chip One Stop and element14 have stock available or on a lead time for 2N7002DWH6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002DWH6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of 2N7002DWH6327XTSA1?
You can fill out our help required form which you can use to request a quote for 2N7002DWH6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.