SR151A820JAR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 82PF 100V, C0G, 5%, RADIAL

Status: Unknown
Series: SkyCap SR Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Future Electronics Future Electronics
2,336 units
Buy Now
Logo for RS Americas RS Americas
1,276 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Abacus Avnet Abacus
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 82pF
Voltage Rating 100V
Product Range SkyCap SR Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
RoHS Compliant Yes

Alternative Descriptions

SR Series 3.81 x 3.81 mm 82 pF 100 V ▒5 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics
Capacitor Ceramic, Radial 82pF, 100V, 5%, C0G | AVX SR151A820JAR | RS Americas
Ceramic Capacitor 82Pf 100V, C0G, 5%, Radial | Newark Electronics
Multilayer Ceramic Capacitor, 82 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America
Multilayer Ceramic Capacitor, 82 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus

More Parts in Leaded Ceramic Multilayer MLCC Capacitors


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR151A820JAR?

Additional datasheets, footprints and schematics for SR151A820JAR are listed on our Part Details page. You can also find images and similar parts to SR151A820JAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR151A820JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A820JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR151A820JAR fall under?

The SR151A820JAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR151A820JAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A820JAR you can contact the distributor directly for product support, shipping queries etc.

Is the SR151A820JAR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SR151A820JAR have stock available?

Authorised distributors including Future Electronics, RS Americas, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SR151A820JAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR151A820JAR often in real-time on the comparison pages.

What if I can't find stock of SR151A820JAR?

You can fill out our help required form which you can use to request a quote for SR151A820JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay