Threshold Voltage | 4.65V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Base Number | 690 |
Dropout Voltage Vdo | 4.65V |
IC Generic Number | 690 |
Logic Function Number | 690 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Power Dissipation Pd | 500mW |
Supply Current | 35µA |
Supply Voltage Range | 4.75V to 5.5V |
Where can I find additional details, specifications and documents for a SP690AEN-L?
Additional datasheets, footprints and schematics for SP690AEN-L are listed on our Part Details page. You can also find images and similar parts to SP690AEN-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP690AEN-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP690AEN-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP690AEN-L fall under?
The SP690AEN-L is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to SP690AEN-L when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP690AEN-L you can contact the distributor directly for product support, shipping queries etc.
Is the SP690AEN-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP690AEN-L have stock available?
Authorised distributors including Future Electronics, RS, Rutronik, element14 and Farnell have stock available or on a lead time for SP690AEN-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP690AEN-L often in real-time on the comparison pages.
What if I can't find stock of SP690AEN-L?
You can fill out our help required form which you can use to request a quote for SP690AEN-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.