Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
3,850,000
units
|
Buy Now |
![]() |
TTI Europe |
1,855,000
units
|
Buy Now |
![]() |
Rutronik |
1,385,000
units
|
Buy Now |
![]() |
Avnet Abacus |
865,000
units
|
Buy Now |
![]() |
Newark Electronics |
526,709
units
|
Buy Now |
![]() |
element14 |
526,709
units
|
Buy Now |
![]() |
Farnell |
526,709
units
|
Buy Now |
![]() |
Avnet America |
185,000
units
|
Buy Now |
![]() |
Distrelec |
20,500
units
|
Buy Now |
![]() |
RS |
11,700
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
1,000
units
|
Buy Now |
Resistance | 200kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 100mW |
Resistor Case Style | 0603 [1608 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Voltage Rating | 75V |
RoHS Compliant | Yes |
RC Series 0603 0.1 W 200 kOhm ▒1% ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
200K OHM 1% | TTI Europe |
RC0603 200K 1% 0,1W TK100 | Rutronik |
Res, Thick Film, 200K, 1%, 0.1W, 0603, Reel | Newark Electronics |
RES, 200K, 1%, 0.1W, 0603, THICK FILM | element14 |
SMD Chip Resistor, 200 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 200 kOhm, ± 1%, 100 mW, | GreenChips |
YAGEO SMD Resistor 100mW 200kOhm 1% 0603 | Distrelec |
RES SMD 200K OHM 1% 1/10W 0603 | Rotakorn Electronics |
Resistor Thick film 0603 1% 200K | RS |
RES SMT 200K 1% 0603 TAPE | Component Electronics |
RES, 200K, 1%, 0.1W, THICK FILM, 0603 | Farnell |
Resistor: thick film | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a RC0603FR-07200KL?
Additional datasheets, footprints and schematics for RC0603FR-07200KL are listed on our Part Details page. You can also find images and similar parts to RC0603FR-07200KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-07200KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-07200KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-07200KL fall under?
The RC0603FR-07200KL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-07200KL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-07200KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-07200KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-07200KL have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Avnet Abacus and Newark Electronics have stock available or on a lead time for RC0603FR-07200KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-07200KL often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-07200KL?
You can fill out our help required form which you can use to request a quote for RC0603FR-07200KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.