Status: | Unknown |
---|---|
Series: | PLP2 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
3,455
units
|
Buy Now |
![]() |
Future Electronics |
135,994
units
|
Buy Now |
![]() |
Heilind Electronics |
55,451
units
|
Buy Now |
![]() |
Newark Electronics |
51,474
units
|
Buy Now |
![]() |
element14 |
51,474
units
|
Buy Now |
![]() |
Farnell |
32,867
units
|
Buy Now |
![]() |
Heilind Electronics Asia |
11,090
units
|
Buy Now |
![]() |
RS Americas |
1,045
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
278
units
|
Buy Now |
Length | 3.2mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Press Fit Panel |
Light Pipe Colour | Transparent |
Product Range | PLP2 Series |
SVHC | No SVHC (15-Jan-2019) |
Rigid Front Mount 3 mm Round Lens Low Profile Round Face 0.125 Light Pipe | Future Electronics |
LIGHT PIPE, RIGID, PANEL 3 MM MOUNT (FRONT), ROUND LENS, LO | Heilind Electronics |
Light Pipe, Single, Round, Panel | Newark Electronics |
LIGHT PIPE, SINGLE, ROUND, PANEL | element14 |
LIGHT PIPE, SINGLE, 3.2MM, PANEL | Farnell |
3mm Round Lens Light Pipe,3.2mm | RS |
Light Pipe, Rigid, Panel Mnt (Front),3mm Round Lens, Low Profile Round Face,.125in. | Bivar Inc. PLP2-125 | RS Americas |
Fiber for LED | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PLP2-125?
Additional datasheets, footprints and schematics for PLP2-125 are listed on our Part Details page. You can also find images and similar parts to PLP2-125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP2-125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP2-125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP2-125 fall under?
The PLP2-125 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PLP2-125 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP2-125 you can contact the distributor directly for product support, shipping queries etc.
Is the PLP2-125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLP2-125 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for PLP2-125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP2-125 often in real-time on the comparison pages.
What if I can't find stock of PLP2-125?
You can fill out our help required form which you can use to request a quote for PLP2-125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.