Optoelectronics & Displays
Alternatively known as optronics, optoelectronics refers to the application, study, and technology of electronic devices that control, detect, source, and interact with light. These lights are often within the ultraviolet, infrared, or visible spectral region. Optoelectronic devices work as electrical-to-optical or optical-to-electrical transducers. They react to optical power and optical radiation. Optoelectronics is used in different applications and industries, including optical metrology, laser technology, and optical fiber communications. Read More
Types of Optoelectronics
Here are some of the most popular types of optoelectronics devices:
- LEDs (light-emitting diodes) – semiconductor diodes that produce electroluminescence. Compared to traditional incandescent lamps, they are more energy-efficient because they consume less power and produce less heat.
- Photovoltaics, also known as solar cells – these devices convert energy from the sun into electricity. Solar cells are commonly used for rural electrification, ocean navigation, and telecommunication systems, among others.
- Encoder sensor integrated circuits (ICs) are SoC or system-on-chip integrated circuit sensors that are typically used in motion control systems as feedback to the controller. They are essential for transforming linear or rotary motions to electrical signals.
- Photoresistors are utilized for light-sensitive switching devices. They are LDRs (light-dependent resistors) or light-controlled variable resistors that produce very high resistance when placed in a very dark environment. Their resistance is reduced when lighted or illuminated.
- Optical fibers are vital components of fiber lasers, bio medicals, telecommunications, and sensors. These devices use modulated light to transfer data.
- Laser diodes are alternatively called Vertical Cavity Surface Emitting LASER or VCSEL. These semiconductors are capable of transforming electricity into a light energy. Laser diodes are typically utilized for CD players, long-distance communication, surgical procedures, and military applications.
Optoisolators, photonic integrated circuits, electro-optic modulators, superluminiscent diodes, photoemissive detectors, photodetectors, and electroabsorption modulators are other examples of optoelectronic devices.
Category Selection
View Parts from CategoryLight Pipes
489 parts
UV Emitters
45 parts
Phototransistors
201 parts
Hardware
15 parts
LED Products
4221 parts
Panel Mount Indicators, Bases & Lenses
5559 parts
PCB Mount Indicators
519 parts
Optocouplers
2233 parts
Parts from Optoelectronics & Displays Category
![BXA-601 from Jkl Components](https://www.newark.com/productimages/standard/en_US/22AC2807-40.jpg)
![SA SIPF150-RH from Taiyo Yuden](https://www.newark.com/productimages/standard/en_US/4831251.jpg)
INVERTER, 6mA, LCD BACKLIGHT; Output Voltage:1500Vrms; Inverter Type:-; Output Current:6mA; Product Range:-; Accessory Type:Industrial Grade Single Tube CCFT Inverter; For Use With:LCD Backlight Drivers RoHS Compliant: Yes
![104PW161 from Nec](https://www.newark.com/productimages/standard/en_US/4765421.jpg)
![121PW181 from Nec](https://www.newark.com/productimages/standard/en_US/4868218.jpg)
INVERTER,DC TO AC, DIMMING, 5W; Output Voltage:1.8kV; Inverter Type:Dimming; Output Current:6mA; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
INVERTER; Output Voltage:1.6kV; Inverter Type:Dimming; Output Current:6mA; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
![MDT0500DSH-RGB2HDMI-KIT1 from Midas](https://www.newark.com/productimages/standard/en_GB/3154990-40.jpg)
DEVELOPMENT KIT, DISPLAY, RASPBERRY PI; Accessory Type:5" TFT Display Kit; For Use With:Raspberry Pi; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
![MDT0500D1OSC-PAR-KIT1 from Midas](https://www.newark.com/productimages/standard/en_GB/3154991-40.jpg)
DEVELOPMENT KIT, DISPLAY, RASPBERRY PI; Accessory Type:5" TFT CTP Display Kit; For Use With:Raspberry Pi 3 Model A+/B/B+; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
![MDT0700A0OSC-PAR-KIT1 from Midas](https://www.newark.com/productimages/standard/en_GB/3154994-40.jpg)
DEVELOPMENT KIT, DISPLAY, RASPBERRY PI; Accessory Type:7" TFT CTP Display Kit; For Use With:Raspberry Pi 3 Model A+/B/B+; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
![MDT0700A11OS-RGB2HDMI-KIT1 from Midas](https://www.newark.com/productimages/standard/en_GB/3154992-40.jpg)
DEVELOPMENT KIT, DISPLAY, RASPBERRY PI; Accessory Type:7" TFT Display Kit; For Use With:Raspberry Pi; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
![MIKROE-1529 from Mikroelektronika](https://www.newark.com/productimages/standard/en_GB/2521687-40.jpg)
ADD-ON BOARD, MIKROMEDIA 5 SHIELD; Product Range:-; Features:Four mikroBus Host Sockets Compatible w/ Click Boards, CAN & USB-UART Ctrl on Board; For Use With:Tiva ARM Development Boards; Kit Contents:Mikromedia 5 Board for Tiva RoHS Compliant: Yes
![VA-PSU-EU1 from Bridgetek](https://www.newark.com/productimages/standard/en_GB/2355194-40.jpg)
PSU, USB EU MODEL, 5V/1A; Product Range:-; SVHC:No SVHC (17-Dec-2015); Accessory Type:EU Model USB Power Supply; For Use With:VM800B Development Modules RoHS Compliant: Yes
![VA-PSU-UK1 from Bridgetek](https://www.newark.com/productimages/standard/en_GB/2355192-40.jpg)
PSU, USB UK MODEL, 5V/1A; Product Range:-; SVHC:No SVHC (17-Dec-2015); Accessory Type:UK Model USB Power Supply; For Use With:VM800B Development Modules RoHS Compliant: Yes
![VA-PSU-US1 from Bridgetek](https://www.newark.com/productimages/standard/en_GB/2355193-40.jpg)
PSU, USB US MODEL, 5V/1A; Product Range:-; SVHC:No SVHC (17-Dec-2015); Accessory Type:USA Model USB Power Supply; For Use With:VM800B Development Modules RoHS Compliant: Yes
![CLEO35A from Bridgetek](https://www.newark.com/productimages/standard/en_GB/2579509-40.jpg)
![MIKROE-1429 from Mikroelektronika](https://www.newark.com/productimages/standard/en_GB/2344115-40.jpg)
CONNECT EVE, ADD-ON-BOARD; Product Range:-; For Use With:TFT Displays; Kit Contents:ConnectEVE Board FT800, Jumpers, User Manual, Software CD; Silicon Core Number:FT800; Silicon Manufacturer:FTDI RoHS Compliant: Yes
![MIKROE-1430 from Mikroelektronika](https://www.newark.com/productimages/standard/en_GB/2344116-40.jpg)
EVE CLICK, CONTROLLER BOARD; Product Range:-; For Use With:TFT Displays; Kit Contents:EVE Click Board FT800; Silicon Core Number:FT800; Silicon Manufacturer:FTDI RoHS Compliant: Yes