LD59150PURY Power Management ICs - PMIC by STMicroelectronics

LDO, ADJ, 0.8V-3.6V, -40 TO 125DEG CMissing parameter

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Future Electronics Future Electronics
8,000 units
Buy Now
Logo for Avnet Silica Avnet Silica
4,000 units
Buy Now
Logo for EBV Elektronik EBV Elektronik
4,000 units
Buy Now
Logo for Avnet America Avnet America
4,000 units
Buy Now
Logo for Newark Electronics Newark Electronics
4,000 units
Buy Now
Logo for element14 element14
3,580 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Adjustable
Input Voltage Min 800mV
Input Voltage Max 5.5V
Adjustable Output Voltage Min 800mV
Adjustable Output Voltage Max 3.6V
Output Current 1.5A
RoHS Compliant Yes

Alternative Descriptions

1.5A Low Dropout Linear Regulator with Programmable Soft-Start | Future Electronics
LDO Regulator Pos 0.8V to 3.6V 1.5A 10-Pin DFN T/R | Avnet Silica
Ldo, Adj, 0.8V-3.6V, -40 To 125Deg C | Newark Electronics
LDO, ADJ, 0.8V-3.6V, -40 TO 125DEG C | Farnell

More Parts in LDO Voltage Regulators


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LD59150PURY?

Additional datasheets, footprints and schematics for LD59150PURY are listed on our Part Details page. You can also find images and similar parts to LD59150PURY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LD59150PURY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD59150PURY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LD59150PURY fall under?

The LD59150PURY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LD59150PURY when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LD59150PURY you can contact the distributor directly for product support, shipping queries etc.

Is the LD59150PURY RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LD59150PURY have stock available?

Authorised distributors including Future Electronics, Avnet Silica, EBV Elektronik, Avnet America and Newark Electronics have stock available or on a lead time for LD59150PURY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LD59150PURY often in real-time on the comparison pages.

What if I can't find stock of LD59150PURY?

You can fill out our help required form which you can use to request a quote for LD59150PURY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay