Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
42,540
units
|
Buy Now |
![]() |
Future Electronics |
1,262,500
units
|
Buy Now |
![]() |
Avnet Silica |
135,000
units
|
Buy Now |
![]() |
Avnet America |
60,000
units
|
Buy Now |
![]() |
Newark Electronics |
60,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
26,684
units
|
Buy Now |
![]() |
Farnell |
10,457
units
|
Buy Now |
![]() |
element14 |
10,257
units
|
Buy Now |
![]() |
Distrelec |
7,568
units
|
Buy Now |
![]() |
Schukat Electronic |
4,400
units
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Max | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
L78L Series 100 mA 5 V Three Terminal Positive Voltage LDO Regulator - SOT-89 | Future Electronics |
Linear Voltage Regulator, Fixed, Positive Output, 30 V, 5 V, 100 mA, 3 Pins, SOT-89 | Avnet America |
Volt Reg, Fixed, 5V, 0 To 125Deg C | Newark Electronics |
Standard Regulator 5V 0.1A | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
V REG, 1.7VDO, 0.1A, 5V, 5%, 3SOT89 | Farnell |
ST Linear Fixed Voltage Regulator, 5V, 100mA, SOT-89 | Distrelec |
U-Reg +5V 0,1A SOT89 | Schukat Electronic |
IC STD REGULATOR POS 5V 0.1A 4-PIN SOT-89 | Dan-Mar Components |
Positive Voltage Regulator, 5V, 100mA, 5%, 1.7V dropout, Vin up to 30V, 0÷125°C | Micros |
Where can I find additional details, specifications and documents for a L78L05ACUTR?
Additional datasheets, footprints and schematics for L78L05ACUTR are listed on our Part Details page. You can also find images and similar parts to L78L05ACUTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L05ACUTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L05ACUTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L05ACUTR fall under?
The L78L05ACUTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L05ACUTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L05ACUTR you can contact the distributor directly for product support, shipping queries etc.
Is the L78L05ACUTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L05ACUTR have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Avnet America, Newark Electronics and RS have stock available or on a lead time for L78L05ACUTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L05ACUTR often in real-time on the comparison pages.
What if I can't find stock of L78L05ACUTR?
You can fill out our help required form which you can use to request a quote for L78L05ACUTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.