Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
156,089
units
|
Buy Now |
![]() |
Future Electronics |
1,005,000
units
|
Buy Now |
![]() |
Schukat Electronic |
401,900
units
|
Buy Now |
![]() |
element14 |
155,919
units
|
Buy Now |
![]() |
Newark Electronics |
153,934
units
|
Buy Now |
![]() |
Rutronik |
84,000
units
|
Buy Now |
![]() |
Avnet America |
78,000
units
|
Buy Now |
![]() |
Chip One Stop |
62,586
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
12,690
units
|
Buy Now |
![]() |
CoreStaff |
12,000
units
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -3.7A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.065ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -550mV |
Power Dissipation Pd | 1.3W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Avalanche Single Pulse Energy Eas | 11mJ |
Capacitance Ciss Typ | 633pF |
Charge Qrr @ Tj = 25°C Typ | 11nC |
Current Id Max | -3.7A |
Current Idss Max | 1µA |
Current Temperature | 25°C |
Device Marking | IRLML6402 |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Fall Time tf | 381s |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
P Channel Gate Charge | 12nC |
Pulse Current Idm | 22A |
Reverse Recovery Time trr Typ | 29ns |
Rise Time | 48ns |
SMD Marking | 1E |
Tape Width | 8mm |
Single P-Channel 20 V 0.065 Ohm 8 nC HEXFET« Power Mosfet - MICRO-3 | Future Electronics |
P-LogL 20V 3,7A 1,3W 0,065R SOT23 | Schukat Electronic |
MOSFET, P REEL 3K | element14 |
Mosfet, P-Ch, 20V, 3.7A, Sot-23 Rohs Compliant: Yes |Infineon IRLML6402TRPBF | Newark Electronics |
MOSFET P-CHANNEL -20V -3.7A | Rutronik |
Power MOSFET, P Channel, 20 V, 3.7 A, 65 Milliohms, SOT-23, 3Pins, Surface Mount | Avnet America |
Transistor P-Channel MOSFET | Micros |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 20V 3.7A 3-Pin SOT-23 T/R | Holdelec |
MOSFET, P-CH, 20V, 3.7A, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a IRLML6402TRPBF?
Additional datasheets, footprints and schematics for IRLML6402TRPBF are listed on our Part Details page. You can also find images and similar parts to IRLML6402TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLML6402TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLML6402TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLML6402TRPBF fall under?
The IRLML6402TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLML6402TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLML6402TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLML6402TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLML6402TRPBF have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, element14, Farnell and Newark Electronics have stock available or on a lead time for IRLML6402TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLML6402TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRLML6402TRPBF?
You can fill out our help required form which you can use to request a quote for IRLML6402TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.