Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
40
units
|
Buy Now |
![]() |
Future Electronics |
20,400
units
|
Buy Now |
![]() |
Chip One Stop |
7,046
units
|
Buy Now |
![]() |
Newark Electronics |
906
units
|
Buy Now |
![]() |
Rutronik |
900
units
|
Buy Now |
![]() |
element14 |
875
units
|
Buy Now |
![]() |
Farnell |
484
units
|
Buy Now |
![]() |
Schukat Electronic |
350
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
RS Americas |
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 171A |
Drain Source Voltage Vds | 150V |
On Resistance Rds(on) | 0.0048ohm |
Rds(on) Test Voltage Vgs | 30V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 517W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 171A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 684A |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 150V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 150 V 5.9 mOhm 151 nC HEXFET« Power Mosfet - TO-247-3AC | Future Electronics |
Mosfet, N-Ch, 150V, 171A, 175Deg C, 517W | Newark Electronics |
N-CH 150V 171A 5,9mOhm TO247 | Rutronik |
MOSFET, 150V 171A TO-247AC | element14 |
N-Ch 150V 171A 517W 0,0059R TO247AC | Schukat Electronic |
MOSFET N-Ch 150V 171A HEXFET TO247AC | RS |
Trans MOSFET N-CH 150V 171A 3-Pin(3+Tab) TO-247AC | Avnet America |
Infineon MOSFET, N-Channel, 150V, 171A, TO-247AC | Distrelec |
MOSFET, N Ch., 150V, 171A, 5.9 MOHM, 151 NC QG, TO-247AC, Pb-Free | Infineon IRFP4568PBF | RS Americas |
Where can I find additional details, specifications and documents for a IRFP4568PBF?
Additional datasheets, footprints and schematics for IRFP4568PBF are listed on our Part Details page. You can also find images and similar parts to IRFP4568PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFP4568PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFP4568PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFP4568PBF fall under?
The IRFP4568PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFP4568PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFP4568PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFP4568PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFP4568PBF have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Rutronik and element14 have stock available or on a lead time for IRFP4568PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFP4568PBF often in real-time on the comparison pages.
What if I can't find stock of IRFP4568PBF?
You can fill out our help required form which you can use to request a quote for IRFP4568PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.