Distributor | Stock | ||
---|---|---|---|
RS |
759
units
|
Buy Now | |
element14 |
11,092
units
|
Buy Now | |
Newark Electronics |
11,026
units
|
Buy Now | |
Farnell |
9,418
units
|
Buy Now | |
Future Electronics |
6,050
units
|
Buy Now | |
Schukat Electronic |
1,450
units
|
Buy Now | |
Rutronik |
1,300
units
|
Buy Now | |
Avnet America |
1,231
units
|
Buy Now | |
Chip One Stop |
680
units
|
Buy Now | |
RS Americas |
434
units
|
Buy Now | |
Distrelec |
180
units
|
Buy Now | |
Transfer Multisort Elektronik |
15
units
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 37A |
Drain Source Voltage Vds | 150V |
On Resistance Rds(on) | 0.042ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 43A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.75°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pin Configuration | a |
Pin Format | 1 g |
Pulse Current Idm | 150A |
Termination Type | Through Hole |
Voltage Vds Typ | 150V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N, 150V, 43A, TO-220 | element14 |
N Channel Mosfet, 150V, 43A, To-220Ab | Newark Electronics |
Single N-Channel 150 V 42 mOhm 200 nC HEXFET« Power Mosfet - TO-220-3 | Future Electronics |
N-Ch 150V 43A 200W 0,042R TO220AB | Schukat Electronic |
N-CH 150V 43A 42mOhm TO220-3 | Rutronik |
Trans MOSFET N-CH 150V 43A 3-Pin(3+Tab) TO-220AB | Avnet America |
MOSFET N-Channel 150V 43A TO220AB | RS |
MOSFET, Power, N-Ch, VDSS 150V, RDS(ON) 0.042Ohm, ID 43A, TO-220AB, PD 200W, VGS +/-20V | Infineon IRF3415PBF | RS Americas |
Infineon MOSFET, N-Channel, 150V, 43A, TO-220 | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a IRF3415PBF?
Additional datasheets, footprints and schematics for IRF3415PBF are listed on our Part Details page. You can also find images and similar parts to IRF3415PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF3415PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF3415PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF3415PBF fall under?
The IRF3415PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF3415PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF3415PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF3415PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF3415PBF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for IRF3415PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF3415PBF often in real-time on the comparison pages.
What if I can't find stock of IRF3415PBF?
You can fill out our help required form which you can use to request a quote for IRF3415PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.