Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 16V |
Reset Type | Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7665 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2.9µA |
Supply Voltage Range | 1.8V to 16V |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Volt Supervisor Detect 8-Pin SOIC N | Avnet America |
ICL7665S Series 1.6 - 16 Vin 1.3 Vref 2% Over/Under Voltage Detector - SOIC-8 | Future Electronics |
Ic, Mpu Supervisor, 2.9 Ua, 16V, Soic-8 | Newark Electronics |
SUPERVISOR, DUAL, PROG HYST/VTH, 8SOIC | Farnell |
Volt Supervisor Detect 1.3V/1.3V | RS |
Where can I find additional details, specifications and documents for a ICL7665SAIBAZA?
Additional datasheets, footprints and schematics for ICL7665SAIBAZA are listed on our Part Details page. You can also find images and similar parts to ICL7665SAIBAZA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7665SAIBAZA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7665SAIBAZA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL7665SAIBAZA fall under?
The ICL7665SAIBAZA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to ICL7665SAIBAZA when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7665SAIBAZA you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7665SAIBAZA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7665SAIBAZA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, Future Electronics, Avnet Silica and Newark Electronics have stock available or on a lead time for ICL7665SAIBAZA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7665SAIBAZA often in real-time on the comparison pages.
What if I can't find stock of ICL7665SAIBAZA?
You can fill out our help required form which you can use to request a quote for ICL7665SAIBAZA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.