GRM188R72A102KA01D Capacitors by Murata

CAP 1000PF 100V 10% X7R 0603 REEL

Status: Unknown
Series: GRM Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Avnet Abacus Avnet Abacus
328,000 units
Buy Now
Logo for Future Electronics Future Electronics
140,000 units
Buy Now
Logo for Rutronik Rutronik
100,000 units
Buy Now
Logo for Avnet America Avnet America
20,000 units
Buy Now
Logo for Avnet Asia Avnet Asia
4,000 units
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Features


Specifications

Capacitance 1000pF
Voltage Rating 100V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range GRM Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Multilayer Ceramic Capacitor, 1000 pF, 100 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus
0603 1 nF 100V ▒10% Tol. X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
KC 1,0nF 0603 10% 100V X7R | Rutronik
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet America
CAP, 1000PF, 100V, 10%, X7R, 0603, REEL | Farnell
CAP, 1000PF, 100V, 10%, X7R, 0603 | element14

More Parts in Ceramic Capacitors


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a GRM188R72A102KA01D?

Additional datasheets, footprints and schematics for GRM188R72A102KA01D are listed on our Part Details page. You can also find images and similar parts to GRM188R72A102KA01D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GRM188R72A102KA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GRM188R72A102KA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GRM188R72A102KA01D fall under?

The GRM188R72A102KA01D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to GRM188R72A102KA01D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GRM188R72A102KA01D you can contact the distributor directly for product support, shipping queries etc.

Is the GRM188R72A102KA01D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GRM188R72A102KA01D have stock available?

Authorised distributors including Avnet Abacus, Future Electronics, Rutronik, Avnet America and Avnet Asia have stock available or on a lead time for GRM188R72A102KA01D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GRM188R72A102KA01D often in real-time on the comparison pages.

What if I can't find stock of GRM188R72A102KA01D?

You can fill out our help required form which you can use to request a quote for GRM188R72A102KA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay