ESR10EZPJ3R3 Rohm Parts by Rohm

RES 3R3 5% 0805 THICK FILM

Status: Unknown
Series: ESR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
5,500 units
Buy Now
Logo for element14 element14
347 units
Buy Now
Logo for Newark Electronics Newark Electronics
347 units
Buy Now
Logo for CoreStaff CoreStaff
100 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Future Electronics Future Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 3.3ohm
Product Range ESR Series
Voltage Rating 150V
Resistor Element Material Thick Film
Power Rating 400mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

RES, 3R3, 5%, 0805, THICK FILM | Farnell
Res, 3R3, 5%, 0805, Thick Film | Newark Electronics
Res 0805 3.3 Ohm 5% 2/5W ±200ppm/°C Molded SMD Paper T/R | Avnet America
ESR Series 0805 3.3 O ▒5% 0.4 W ▒200 ppm/░C Anti-Surge Chip Resistor | Future Electronics

More Parts in Rohm Parts


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ESR10EZPJ3R3?

Additional datasheets, footprints and schematics for ESR10EZPJ3R3 are listed on our Part Details page. You can also find images and similar parts to ESR10EZPJ3R3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ESR10EZPJ3R3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESR10EZPJ3R3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ESR10EZPJ3R3 fall under?

The ESR10EZPJ3R3 is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to ESR10EZPJ3R3 when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ESR10EZPJ3R3 you can contact the distributor directly for product support, shipping queries etc.

Is the ESR10EZPJ3R3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ESR10EZPJ3R3 have stock available?

Authorised distributors including Chip One Stop, Farnell, element14, Newark Electronics and CoreStaff have stock available or on a lead time for ESR10EZPJ3R3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ESR10EZPJ3R3 often in real-time on the comparison pages.

What if I can't find stock of ESR10EZPJ3R3?

You can fill out our help required form which you can use to request a quote for ESR10EZPJ3R3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay