Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
4,150
units
|
Buy Now |
![]() |
Future Electronics |
103,250
units
|
Buy Now |
![]() |
Sager |
12,250
units
|
Buy Now |
![]() |
Avnet America |
5,250
units
|
Buy Now |
![]() |
TTI Europe |
2,100
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
861
units
|
Buy Now |
![]() |
element14 |
510
units
|
Buy Now |
![]() |
RS Americas |
350
units
|
Buy Now |
![]() |
Farnell |
300
units
|
Buy Now |
![]() |
Newark Electronics |
300
units
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
Avnet Abacus |
No stock
|
Buy Now |
![]() |
Richardson RFPD |
No stock
|
Buy Now |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 1.96A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 3.64A |
Product Range | DR Series |
Power Inductor Case | 12.5mm x 12.5mm x 8mm |
Status: | Unknown |
---|---|
Series: | DR Series |
RoHS: | Compliant |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 1.96A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 3.64A |
Product Range | DR Series |
Power Inductor Case | 12.5mm x 12.5mm x 8mm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
DR Series 100 uH ▒20 % Tolerance 1.96 A Shielded SMT High Power Inductor | Future Electronics |
Power Inductors - SMD 100uH 3.64A 0.163ohms | Sager |
Power Inductor (SMD), 100 uH, ± 20%, 1.96 A, Shielded, 3.64 A, 12.5mm x 12.5mm x 8mm | Avnet America |
Inductor shielded 100uH 3.64A SMD | RS |
Inductor: wire | Transfer Multisort Elektronik |
INDUCTOR, 100UH, SHIELDED, 1.96A | element14 |
Inductor, Wirewound, Shielded, 100uH, 163mOhm, 1.96A, Surface Mount, DR Series | Eaton Electronics DR127-101-R | RS Americas |
Ind Shld Drm, sngl Conduct 100Uh 3.64Apk Rohs Compliant: Yes |Eaton Coiltronics DR127-101-R | Newark Electronics |
INDUCTOR SMT 100UH 20% TAPE | Component Electronics |
Power Inductor (SMD), 100 uH, � 20%, 1.96 A, Shielded, 3.64 A, 12.5mm x 12.5mm x 8mm | Avnet Abacus |
POWER INDUCTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a DR127-101-R?
Additional datasheets, footprints and schematics for DR127-101-R are listed on our Part Details page. You can also find images and similar parts to DR127-101-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DR127-101-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DR127-101-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DR127-101-R fall under?
The DR127-101-R is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to DR127-101-R when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DR127-101-R you can contact the distributor directly for product support, shipping queries etc.
Is the DR127-101-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DR127-101-R have stock available?
Authorised distributors including Future Electronics, Sager, Avnet America, RS and TTI Europe have stock available or on a lead time for DR127-101-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DR127-101-R often in real-time on the comparison pages.
What if I can't find stock of DR127-101-R?
You can fill out our help required form which you can use to request a quote for DR127-101-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.