Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
RS |
14,000
units
|
Buy Now |
![]() |
Avnet Abacus |
627,000
units
|
Buy Now |
![]() |
Future Electronics |
395,000
units
|
Buy Now |
![]() |
TTI Europe |
252,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
54,240
units
|
Buy Now |
![]() |
Newark Electronics |
13,108
units
|
Buy Now |
![]() |
Avnet America |
7,000
units
|
Buy Now |
![]() |
Farnell |
2,924
units
|
Buy Now |
![]() |
element14 |
2,924
units
|
Buy Now |
![]() |
Schukat Electronic |
500
units
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
Rutronik |
No stock
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAPCER10uF10%25VX7R | Component Sense |
Multilayer Ceramic Capacitor, 10 uF, 25 V, � 10%, X7R, 1210 [3225 Metric] | Avnet Abacus |
CL32 Series 10 uF 25 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
10UF 25V 10% 1210 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic cap 1210 X7R 25V 10uF (Reel) | RS |
Cap, 10Uf, 25V, Mlcc, 1210 | Newark Electronics |
Multilayer Ceramic Capacitor, 10 uF, 25 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Multilayer ceramic chip capacitor | Micros |
CAP, 10UF, 25V, MLCC, 1210 | Farnell |
SMD MLC Capacitor 10uF 25V X7R 1210 | Schukat Electronic |
KC 10µF 1210 10% 25V X7R | Rutronik |
Where can I find additional details, specifications and documents for a CL32B106KAJNNNE?
Additional datasheets, footprints and schematics for CL32B106KAJNNNE are listed on our Part Details page. You can also find images and similar parts to CL32B106KAJNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL32B106KAJNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL32B106KAJNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL32B106KAJNNNE fall under?
The CL32B106KAJNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL32B106KAJNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL32B106KAJNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL32B106KAJNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL32B106KAJNNNE have stock available?
Authorised distributors including Avnet Abacus, Future Electronics, TTI Europe, Transfer Multisort Elektronik and RS have stock available or on a lead time for CL32B106KAJNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL32B106KAJNNNE often in real-time on the comparison pages.
What if I can't find stock of CL32B106KAJNNNE?
You can fill out our help required form which you can use to request a quote for CL32B106KAJNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.