Status: | Unknown |
---|---|
Series: | CL Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
18,048,000
units
|
Buy Now |
![]() |
Future Electronics |
18,052,000
units
|
Buy Now |
![]() |
Rutronik |
1,584,000
units
|
Buy Now |
![]() |
TTI Europe |
1,156,000
units
|
Buy Now |
![]() |
Avnet America |
542,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
81,578
units
|
Buy Now |
![]() |
Newark Electronics |
28,675
units
|
Buy Now |
![]() |
element14 |
13,451
units
|
Buy Now |
![]() |
Farnell |
13,451
units
|
Buy Now |
![]() |
Schukat Electronic |
1,500
units
|
Buy Now |
![]() |
Avnet Abacus |
No stock
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | CL Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CL31 Series 4.7 uF 25 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 4,7µF 1206 10% 25V X7R | Rutronik |
4.7UF 25V 10% 1206 | TTI Europe |
Multilayer Ceramic Capacitor, 4.7 uF, 25 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
CAPCER4.7uF25V20% X7R1206 | Component Sense |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 4.7Uf, 25V, Mlcc, 1206 | Newark Electronics |
Multilayer ceramic chip capacitor | Micros |
CAP, 4.7UF, 25V, MLCC, 1206 | element14 |
Ceramic Capacitor- Multilayer- Ceramic- 25V- 10% +Tol- 10% -Tol- X7R- 15% TC- 4.7uF- Surface Mount- | Holdelec |
Ceramic Capacitor SMD 1206 | SOS electronic |
SMD MLC Capacitor 4,7uF 25V X7R 1206 | Schukat Electronic |
Where can I find additional details, specifications and documents for a CL31B475KAHNNNE?
Additional datasheets, footprints and schematics for CL31B475KAHNNNE are listed on our Part Details page. You can also find images and similar parts to CL31B475KAHNNNE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL31B475KAHNNNE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL31B475KAHNNNE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL31B475KAHNNNE fall under?
The CL31B475KAHNNNE is listed under Samsung Parts.
Can I view similar or alternative parts?
You can view similar parts to CL31B475KAHNNNE when available in the Samsung Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL31B475KAHNNNE you can contact the distributor directly for product support, shipping queries etc.
Is the CL31B475KAHNNNE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL31B475KAHNNNE have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for CL31B475KAHNNNE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL31B475KAHNNNE often in real-time on the comparison pages.
What if I can't find stock of CL31B475KAHNNNE?
You can fill out our help required form which you can use to request a quote for CL31B475KAHNNNE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.