CL21A226MOCLRNC Passive Components by Samsung

Resistor, 2512, 1.82ohm, 1W, +300,-200ppm, ±1%

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Future Electronics Future Electronics
700,000 units
Buy Now
Logo for TTI Europe TTI Europe
128,000 units
Buy Now
Logo for Avnet America Avnet America
68,000 units
Buy Now
Logo for Avnet Abacus Avnet Abacus
56,000 units
Buy Now
Logo for Rutronik Rutronik
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant Yes

Alternative Descriptions

CL21 Series 22 uF 16 V ▒20% Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics
22UF 16V 20% 0805 | TTI Europe
Multilayer Ceramic Capacitor, 22 uF, 16 V, ± 20%, X5R, 0805 [2012 Metric] | Avnet America
Multilayer Ceramic Capacitor, 22 uF, 16 V, � 20%, X5R, 0805 [2012 Metric] | Avnet Abacus
KC 22µF 0805 20% 16V X5R LowProf | Rutronik
Resistor, 2512, 1.82Ohm, 1W, +300,-200Ppm, ±1% Rohs Compliant: Yes |Samsung Electro-Mechanics CL21A226MOCLRNC | Newark Electronics

More Parts in More Passive Components


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CL21A226MOCLRNC?

Additional datasheets, footprints and schematics for CL21A226MOCLRNC are listed on our Part Details page. You can also find images and similar parts to CL21A226MOCLRNC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CL21A226MOCLRNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL21A226MOCLRNC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CL21A226MOCLRNC fall under?

The CL21A226MOCLRNC is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CL21A226MOCLRNC when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CL21A226MOCLRNC you can contact the distributor directly for product support, shipping queries etc.

Is the CL21A226MOCLRNC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CL21A226MOCLRNC have stock available?

Authorised distributors including Future Electronics, TTI Europe, Avnet America, Avnet Abacus and Rutronik have stock available or on a lead time for CL21A226MOCLRNC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CL21A226MOCLRNC often in real-time on the comparison pages.

What if I can't find stock of CL21A226MOCLRNC?

You can fill out our help required form which you can use to request a quote for CL21A226MOCLRNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay