Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
1,050,000
units
|
Buy Now |
![]() |
TTI Europe |
474,000
units
|
Buy Now |
![]() |
Avnet Abacus |
234,000
units
|
Buy Now |
![]() |
Farnell |
72,471
units
|
Buy Now |
![]() |
Newark Electronics |
72,471
units
|
Buy Now |
![]() |
element14 |
72,471
units
|
Buy Now |
![]() |
Distrelec |
8,180
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
7,650
units
|
Buy Now |
![]() |
RS |
1,900
units
|
Buy Now |
![]() |
Chip One Stop |
640
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Rutronik |
No stock
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
0805 10 uF 10 V ▒10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
10UF 10V 10% 0805 | TTI Europe |
Multilayer Ceramic Capacitor, 10 uF, 10 V, � 10%, X5R, 0805 [2012 Metric] | Avnet Abacus |
CAP, 10µF, 10V, 10%, X5R, 0805 | Farnell |
Multilayer Ceramic Capacitor, Cc Series, 10 - F, - 10%, X5R, 10 V, 0805 [2012 Metric] Rohs Compliant: Yes |Yageo CC0805KKX5R6BB106 | Newark Electronics |
CAP CERAMIC 10UF 10V X5R 10% 0805 SMD | Dan-Mar Components |
YAGEO Ceramic Capacitor 10uF, 10V, 0805, ± | Distrelec |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 10 uF, 10 V, | GreenChips |
CE X5R 10u 10% 10V 0805 | Component Sense |
MLCC Commercial 0805 +-10% 10V 10uF X5R | RS |
Multilayer Ceramic Capacitor, 10 uF, 10 V, ± 10%, X5R, 0805 [2012 Metric] | Avnet America |
KC 10µF 0805 10% 10V X5R | Rutronik |
CAP, 10µF, 10V, 10%, X5R, 0805, REEL | element14 |
Where can I find additional details, specifications and documents for a CC0805KKX5R6BB106?
Additional datasheets, footprints and schematics for CC0805KKX5R6BB106 are listed on our Part Details page. You can also find images and similar parts to CC0805KKX5R6BB106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0805KKX5R6BB106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0805KKX5R6BB106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0805KKX5R6BB106 fall under?
The CC0805KKX5R6BB106 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0805KKX5R6BB106 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0805KKX5R6BB106 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0805KKX5R6BB106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC0805KKX5R6BB106 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet Abacus, Farnell and Newark Electronics have stock available or on a lead time for CC0805KKX5R6BB106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0805KKX5R6BB106 often in real-time on the comparison pages.
What if I can't find stock of CC0805KKX5R6BB106?
You can fill out our help required form which you can use to request a quote for CC0805KKX5R6BB106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.